Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130195 |
Prices starting from US$8.66
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$8.66
|
-
|
Buy Now |
Body Material | PA |
---|---|
Number of Positions | 3 |
Width | 26.04mm, 1.02in |
Height | 1.02in, 26.13mm |
Length | 19.41mm, .764in |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Receptacle, Length 26.0400 mm, Width 25.7600 mm, DTF Series | TE Connectivity DTF13-3P-1939 | RS Americas |
Where can I find additional details, specifications and documents for a DTF13-3P-1939?
Additional datasheets, footprints and schematics for DTF13-3P-1939 are listed on our Part Details page. You can also find images and similar parts to DTF13-3P-1939 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTF13-3P-1939 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTF13-3P-1939 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTF13-3P-1939 fall under?
The DTF13-3P-1939 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTF13-3P-1939 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTF13-3P-1939 you can contact the distributor directly for product support, shipping queries etc.
Is the DTF13-3P-1939 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTF13-3P-1939 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for DTF13-3P-1939.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTF13-3P-1939 often in real-time on the comparison pages.
What if I can't find stock of DTF13-3P-1939?
You can fill out our help required form which you can use to request a quote for DTF13-3P-1939 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.