Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130559 |
Prices starting from US$6.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.77
|
13
in stock
|
Buy Now | |
TE Store
from US$6.11
|
3,142
in stock
|
Buy Now | |
RS Americas
from US$7.07
|
199
in stock
|
Buy Now | |
Newark Electronics
from US$11.39
|
35
in stock
|
Buy Now | |
element14
from US$20.75
|
13
in stock
|
Buy Now | |
Conrad
from US$36.35
|
3
in stock
|
Buy Now | |
Boersig
from US$12.20
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Color | Gray |
Number of Sections | 2 |
Number of Rows | 2 |
Number of Positions | 12 |
Interface Plating | Tin (Sn) |
Pin Diameter | 1.5mm, .059in |
Length | .906in, 23mm |
Width | 41.5mm, 1.637in |
Operating Voltage | 250VAC, 250VDC |
Nominal Voltage Architecture | 80V, 12V, 42V, 48V, 24V, 240V, 125V, 90V |
Voltage Rating (Max) | 250VAC, 12VDC |
Centerline (Pitch) | 4.44mm, .175in |
Degree of Protection | IP68 |
UL Flammability Rating | None |
PCB Mount Retention | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
Mounting Holes | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Packaging Quantity | 200 |
Packaging Type | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HDR, 12P, BLK, RA, SN/NI/CU, B PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 12 | Deutsch Dt Header | Part Number: DTF13-12PB | Internal Number: DTF13-12PB | Alias Number: ZPF000000000130559 | TE Connectivity | TE Store |
Connector Housing, Flange, 12-Position, Male Pin, PCB Mount, Black, DT Series | TE Connectivity DTF13-12PB | RS Americas |
Automotive Conn, 12Pos, Rcpt, 12Vdc | Newark Electronics |
AUTOMOTIVE CONN, 12POS, RCPT, 12VDC | element14 |
Content: 1 pc(s) | Conrad |
Automotive Connector, DTF Series, Right Angle Receptacle, 12 Contacts, PCB Pin | Avnet America |
Where can I find additional details, specifications and documents for a DTF13-12PB?
Additional datasheets, footprints and schematics for DTF13-12PB are listed on our Part Details page. You can also find images and similar parts to DTF13-12PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTF13-12PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTF13-12PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTF13-12PB fall under?
The DTF13-12PB is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTF13-12PB when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTF13-12PB you can contact the distributor directly for product support, shipping queries etc.
Is the DTF13-12PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTF13-12PB have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for DTF13-12PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTF13-12PB often in real-time on the comparison pages.
What if I can't find stock of DTF13-12PB?
You can fill out our help required form which you can use to request a quote for DTF13-12PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.