Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.81
Distributor | Stock | ||
---|---|---|---|
element14
from US$6.81
|
-
|
Buy Now |
Input Power | 26W |
---|---|
Lamp Base Type | 4 Pin |
Luminous Flux | 1800lm |
Average Bulb Life | - |
CFL Lamp Shape | Triple Tube |
Colour Temperature Typ | 4000K |
Light Colour | Cool White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Cool White |
External Length / Height | 131mm |
Length | 131mm |
Luminous Flux Typ | 1800lm |
Power Rating | 26W |
Supply Voltage | 80V |
LAMP, DULUX, T/E, CW, 26W, 4 PIN | element14 |
Where can I find additional details, specifications and documents for a DTE264?
Additional datasheets, footprints and schematics for DTE264 are listed on our Part Details page. You can also find images and similar parts to DTE264 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTE264 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTE264 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTE264 fall under?
The DTE264 is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to DTE264 when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTE264 you can contact the distributor directly for product support, shipping queries etc.
Is the DTE264 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTE264 have stock available?
Authorised distributors including element14 have stock available or on a lead time for DTE264.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTE264 often in real-time on the comparison pages.
What if I can't find stock of DTE264?
You can fill out our help required form which you can use to request a quote for DTE264 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.