Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323 |
---|---|
JEITA Package | SC-70 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.5 |
Input resistance R1 1 [kΩ] | 1 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 56 to |
Output Current [A] | 0.5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
DTD113ZU Data Sheet |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rohm, Bip, Tr., BRT, DTD113ZUT106 | RS |
Bipolar Transistors - Pre-Biased NPN 50V 500MA | Future Electronics |
Trans Digital BJT NPN 500mA 3-Pin UMT T/R | Avnet America |
TRANSISTOR,NPN,50V,0.5A,SOT-323 | Farnell |
Where can I find additional details, specifications and documents for a DTD113ZUT106?
Additional datasheets, footprints and schematics for DTD113ZUT106 are listed on our Part Details page. You can also find images and similar parts to DTD113ZUT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTD113ZUT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTD113ZUT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTD113ZUT106 you can contact the distributor directly for product support, shipping queries etc.
Is the DTD113ZUT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTD113ZUT106 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Avnet America have stock available or on a lead time for DTD113ZUT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTD113ZUT106 often in real-time on the comparison pages.
What if I can't find stock of DTD113ZUT106?
You can fill out our help required form which you can use to request a quote for DTD113ZUT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.