Status: | Active |
---|---|
Series: | DTC114YM3 |
RoHS: | Compliant |
Prices starting from US$0.0248
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0412
|
16,000
in stock
|
Buy Now | |
Farnell
from US$0.0425
|
1,914,442
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
440
in stock
|
Buy Now | |
element14
from US$0.0389
|
440
in stock
|
Buy Now | |
Avnet Asia
-
|
24,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
RS
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0248
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | DTC114YM3 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 10 |
R2 (kΩ) | 47 |
R1/R2 Typ | 0.213 |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 1.4 |
Package Type | SOT-723-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
DTC114Y Series NPN 50 V 100 mA R1:10 kO R2:47 kO Digital Transistor - SOT-723 | Future Electronics |
Transistor, Npn, 50V, 0.1A, Sot-723-3 | Newark Electronics |
TRANSISTOR, NPN, 50V, 0.1A, SOT-723-3 | element14 |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-723 T/R | Avnet Asia |
DTC114YM3T5G, SS SOT723 BIAS RES XSTR | RS |
DTC114YM3T5G NPN Digi Transistor,100mA 50V 10 kOhm, Ratio Of 0.21,3-Pin SOT-723 | ON Semiconductor DTC114YM3T5G | RS Americas |
Where can I find additional details, specifications and documents for a DTC114YM3T5G?
Additional datasheets, footprints and schematics for DTC114YM3T5G are listed on our Part Details page. You can also find images and similar parts to DTC114YM3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC114YM3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC114YM3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC114YM3T5G fall under?
The DTC114YM3T5G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to DTC114YM3T5G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC114YM3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the DTC114YM3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DTC114YM3T5G have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for DTC114YM3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC114YM3T5G often in real-time on the comparison pages.
What if I can't find stock of DTC114YM3T5G?
You can fill out our help required form which you can use to request a quote for DTC114YM3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.