Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
2,570
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
12,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
8,900
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
2,570
in stock
|
Buy Now | |
element14
from US$0.10
|
2,570
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346 |
---|---|
JEITA Package | SC-59 |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.5 |
Input resistance R1 1 [kΩ] | 1 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 56 to |
Output Current [A] | 0.5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
DTB113ZK Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DTB113ZK Series 50 V 500 mA Surface Mount PNP Digital Transistor - SC-59 | Future Electronics |
Transistor Digital Sc-59 100Ma Pnp | Newark Electronics |
TRANSISTOR DIGITAL SC-59 100MA PNP | element14 |
TRANSISTOR DIGITAL SC-59 100MA PNP | Farnell |
PNP DIGI-TRANS.1K/10K 0,5A SMT3 | Rutronik |
Trans Digital BJT PNP 500mA 3-Pin SMT T/R | Avnet America |
ROHM, DTB113ZKT146 PNP Digi Transistor,-500 mA -50V 1 kOhm, Ratio Of.1,3-Pin SC-59 | ROHM Semiconductor DTB113ZKT146 | RS Americas |
Where can I find additional details, specifications and documents for a DTB113ZKT146?
Additional datasheets, footprints and schematics for DTB113ZKT146 are listed on our Part Details page. You can also find images and similar parts to DTB113ZKT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTB113ZKT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTB113ZKT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTB113ZKT146 fall under?
The DTB113ZKT146 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to DTB113ZKT146 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTB113ZKT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTB113ZKT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTB113ZKT146 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for DTB113ZKT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTB113ZKT146 often in real-time on the comparison pages.
What if I can't find stock of DTB113ZKT146?
You can fill out our help required form which you can use to request a quote for DTB113ZKT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.