Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0129
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0129
|
No stock
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-416 |
---|---|
JEITA Package | SC-75A |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1[kΩ] | 10 |
Collector-Emitter voltage VCEO1[V] | -50 |
Collector current Io(Ic) [A] | -0.1 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
GI hFE | 100 to 600 |
Output Current [A] | 0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
DTA114TEFRA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
TRANS, PNP, AUTO, 10K, SOT-416 | Farnell |
Where can I find additional details, specifications and documents for a DTA114TEFRATL?
Additional datasheets, footprints and schematics for DTA114TEFRATL are listed on our Part Details page. You can also find images and similar parts to DTA114TEFRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA114TEFRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA114TEFRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA114TEFRATL you can contact the distributor directly for product support, shipping queries etc.
Is the DTA114TEFRATL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA114TEFRATL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DTA114TEFRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA114TEFRATL often in real-time on the comparison pages.
What if I can't find stock of DTA114TEFRATL?
You can fill out our help required form which you can use to request a quote for DTA114TEFRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.