Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$186.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$186.35
|
No stock
|
Buy Now |
Thickness | 0.19mm |
---|---|
Conductive Material | Modified Acrylic Adhesive Tape |
Thermal Conductivity | - |
Thermal Impedance | - |
Volume Resistivity | - |
External Length | 10m |
External Width | 200mm |
Product Range | - |
Material | Modified acrylic adhesive |
Where can I find additional details, specifications and documents for a DT894002005?
Additional datasheets, footprints and schematics for DT894002005 are listed on our Part Details page. You can also find images and similar parts to DT894002005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT894002005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT894002005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT894002005 fall under?
The DT894002005 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to DT894002005 when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT894002005 you can contact the distributor directly for product support, shipping queries etc.
Is the DT894002005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT894002005 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DT894002005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT894002005 often in real-time on the comparison pages.
What if I can't find stock of DT894002005?
You can fill out our help required form which you can use to request a quote for DT894002005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.