Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | 18W |
---|---|
Lamp Base Type | GX24q-2 |
Luminous Flux | 1200lm |
Average Bulb Life | 20000h |
CFL Lamp Shape | Triple Tube |
Colour Temperature Typ | 4000K |
Light Colour | Cool White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Cool White |
External Length / Height | 123mm |
Height | 123mm |
Length | 123mm |
Power Rating | 18W |
Supply Voltage | 230V |
Lamp, Dulux, T, Cw, 18W | Newark Electronics |
LAMP, DULUX, T, CW, 18W | element14 |
Where can I find additional details, specifications and documents for a DT1884?
Additional datasheets, footprints and schematics for DT1884 are listed on our Part Details page. You can also find images and similar parts to DT1884 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT1884 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT1884 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT1884 fall under?
The DT1884 is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to DT1884 when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT1884 you can contact the distributor directly for product support, shipping queries etc.
Is the DT1884 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT1884 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DT1884.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT1884 often in real-time on the comparison pages.
What if I can't find stock of DT1884?
You can fill out our help required form which you can use to request a quote for DT1884 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.