Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Economizer Desktop |
---|---|
For Use With | Cabinet Racks |
Enclosure Material | Plastic |
Body Color | White |
External Height | 2.25" |
External Width | 22" |
External Depth | 18" |
Product Range | - |
Desktop, Economizer, Plastic Laminate, 21.875 in., 16.687 in., White, 19 in. | Bud Industries DT-17400 | RS Americas |
Economizer Desk Top, Plastic, White | Newark Electronics |
ECONOMIZER DESK TOP_ 1 BAY | Relay Specialties |
Where can I find additional details, specifications and documents for a DT-17400?
Additional datasheets, footprints and schematics for DT-17400 are listed on our Part Details page. You can also find images and similar parts to DT-17400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT-17400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT-17400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT-17400 fall under?
The DT-17400 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to DT-17400 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT-17400 you can contact the distributor directly for product support, shipping queries etc.
Is the DT-17400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT-17400 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Relay Specialties and Sager have stock available or on a lead time for DT-17400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT-17400 often in real-time on the comparison pages.
What if I can't find stock of DT-17400?
You can fill out our help required form which you can use to request a quote for DT-17400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.