Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.74
|
No stock
|
Buy Now | |
Future Electronics
from US$4.09
|
7,663
in stock
|
Buy Now | |
Boersig
from US$5.86
|
100
in stock
|
Buy Now | |
Conrad
from US$15.15
|
68
in stock
|
Buy Now | |
RS Americas
from US$13.53
|
51
in stock
|
Buy Now | |
TTI Europe
from US$7.68
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$30.14
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Connector Code | A |
Number of Sections | 2 |
Number of Positions | 8 |
Number of Rows | 2 |
Pin Diameter | 1.5mm, .059in |
Interface Plating | Tin (Sn) |
Width | 55.11mm, 2.17in |
Length | 1.388in, 35.25mm |
Voltage Rating (Max) | 250VAC, 12VDC |
Nominal Voltage Architecture | 48V, 12V, 80V, 24V, 42V, 90V, 125V, 240V |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | None |
Degree of Protection | IP68 |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
PCB Mount Alignment | With |
Panel Mount Feature | With |
Mounting Orientation | Vertical/180° |
Packaging Quantity | 125 |
Packaging Type | Box |
Hybrid Header | No |
Shielded | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 167°F, 110°C |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DT Series 8 Position Dual Row Male Pin Panel Mount Header Connector | Future Electronics |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Connector Receptacle, 8-Position, PCB Mount, Through-Hole, Gray, DT Series | TE Connectivity DT15-08PA | RS Americas |
Connector |Deutsch Te Connectivity DT15-08PA | Newark Electronics |
Connector Wire to Board Receptacle 8 Position 5.08mm Straight Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a DT15-08PA?
Additional datasheets, footprints and schematics for DT15-08PA are listed on our Part Details page. You can also find images and similar parts to DT15-08PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT15-08PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT15-08PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT15-08PA fall under?
The DT15-08PA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DT15-08PA when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT15-08PA you can contact the distributor directly for product support, shipping queries etc.
Is the DT15-08PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT15-08PA have stock available?
Authorised distributors including Future Electronics, Boersig, Conrad, RS Americas and TTI Europe have stock available or on a lead time for DT15-08PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT15-08PA often in real-time on the comparison pages.
What if I can't find stock of DT15-08PA?
You can fill out our help required form which you can use to request a quote for DT15-08PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.