DT13/27-SPC Light Bulbs & Tubes by Multicomp

LAMP COMPACT FLUORESCENT GX-23 13W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.75

Distributor Stock
Logo for Farnell
Farnell
from US$1.75
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Input Power 13W
Lamp Base Type GX23
Luminous Flux 710lm
Average Bulb Life 10000h
CFL Lamp Shape Single Twin Tube
Color Temperature Typ 2700K
Light Color White
Product Range -
Length 185mm

Alternative Descriptions

Lamp Compact Fluorescent Gx-23 13W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DT13/27-SPC?

Additional datasheets, footprints and schematics for DT13/27-SPC are listed on our Part Details page. You can also find images and similar parts to DT13/27-SPC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DT13/27-SPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT13/27-SPC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DT13/27-SPC fall under?

The DT13/27-SPC is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.

Can I view similar or alternative parts?

You can view similar parts to DT13/27-SPC when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DT13/27-SPC you can contact the distributor directly for product support, shipping queries etc.

Is the DT13/27-SPC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DT13/27-SPC have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DT13/27-SPC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DT13/27-SPC often in real-time on the comparison pages.

What if I can't find stock of DT13/27-SPC?

You can fill out our help required form which you can use to request a quote for DT13/27-SPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay