Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AF Size - Metric | 3mm |
---|---|
AF Size - Imperial | - |
Hex Key Type | Long Arm |
Long Arm Length | 63mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Hex Key Wrench, Long Arm, 63Mm | Newark Electronics |
HEX KEY WRENCH, LONG ARM, 63MM | element14 |
Where can I find additional details, specifications and documents for a DT000213?
Additional datasheets, footprints and schematics for DT000213 are listed on our Part Details page. You can also find images and similar parts to DT000213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT000213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT000213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT000213 fall under?
The DT000213 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Key.
Can I view similar or alternative parts?
You can view similar parts to DT000213 when available in the Hex Key range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT000213 you can contact the distributor directly for product support, shipping queries etc.
Is the DT000213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT000213 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DT000213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT000213 often in real-time on the comparison pages.
What if I can't find stock of DT000213?
You can fill out our help required form which you can use to request a quote for DT000213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.