DSW-516 Isolation Transformers by Stancor Electronics

PRINTED CIRCUIT TRANSFORMER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.33

Distributor Stock
Logo for Newark
Newark
from US$11.33
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$14.44
48
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$15.00
48
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.12
4
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 12VA
Secondary Voltages 2 x 8V
Current Rating 1.6A
Isolation Transformer Primary Voltages 2 x 115V
Input Voltage 115VAC
Output Current 1600mA

Alternative Descriptions

Emerson Printed Circuit Transformer Side-Winder | Rapid Electronics
Transformer 12VA 115/230VAC Primary 8/16VAC 1.6/0.8A Secondary SW/DSW Series | Stancor DSW-516 | RS Americas
Printed Circuit Transformer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSW-516?

Additional datasheets, footprints and schematics for DSW-516 are listed on our Part Details page. You can also find images and similar parts to DSW-516 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSW-516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSW-516 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSW-516 fall under?

The DSW-516 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to DSW-516 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSW-516 you can contact the distributor directly for product support, shipping queries etc.

Is the DSW-516 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DSW-516 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for DSW-516.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSW-516 often in real-time on the comparison pages.

What if I can't find stock of DSW-516?

You can fill out our help required form which you can use to request a quote for DSW-516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay