DSW-312 Isolation Transformers by Stancor Electronics

PRINTED CIRCUIT TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.74

Distributor Stock
Logo for Newark
Newark
from US$9.22
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$10.79
655
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.74
655
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$12.18
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 2.5VA
Secondary Voltages 2 x 6.3V
Current Rating 400mA
Isolation Transformer Primary Voltages 2 x 115V
Input Voltage 115VAC
Output Current 400mA
RoHS Compliant Yes

Alternative Descriptions

Printed Circuit Transformer | Newark Electronics
Transformer 2.5VA 115/230VAC Primary 6.3/12.6 VACVAC 0.4/0.2A Secondary | Stancor DSW-312 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSW-312?

Additional datasheets, footprints and schematics for DSW-312 are listed on our Part Details page. You can also find images and similar parts to DSW-312 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSW-312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSW-312 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSW-312 fall under?

The DSW-312 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to DSW-312 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSW-312 you can contact the distributor directly for product support, shipping queries etc.

Is the DSW-312 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DSW-312 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for DSW-312.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSW-312 often in real-time on the comparison pages.

What if I can't find stock of DSW-312?

You can fill out our help required form which you can use to request a quote for DSW-312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay