Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 1.1VA |
---|---|
Secondary Voltages | 2 x 6.3V |
Current Rating | 180mA |
Isolation Transformer Primary Voltages | 2 x 115V |
External Depth | 1.38" |
External Height | .94" |
RoHS Compliant | No |
Transformer 1.1VA 115/230VAC Primary 6.3/12.6VAC 0.18/0.09A Secondary | Stancor DSW-212 | RS Americas |
Where can I find additional details, specifications and documents for a DSW-212?
Additional datasheets, footprints and schematics for DSW-212 are listed on our Part Details page. You can also find images and similar parts to DSW-212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSW-212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSW-212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSW-212 fall under?
The DSW-212 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to DSW-212 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSW-212 you can contact the distributor directly for product support, shipping queries etc.
Is the DSW-212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSW-212 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics and RS Americas have stock available or on a lead time for DSW-212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSW-212 often in real-time on the comparison pages.
What if I can't find stock of DSW-212?
You can fill out our help required form which you can use to request a quote for DSW-212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.