Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IC Product Type | In-Circuit Debugger |
---|---|
Silicon Family Name | ARM Cortex |
Core Architecture | ARM |
Core Sub-Architecture | ARM7 ARM9 |
Kit Contents | Module Cables Documentation Probe Power Supply |
Features | Debug and trace for all ARM and Cortex MCUs up to 2500Kps code download |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Debug -Trace Unit, Arm, Linux Platform | Newark Electronics |
Where can I find additional details, specifications and documents for a DSTRM-KT-0181A?
Additional datasheets, footprints and schematics for DSTRM-KT-0181A are listed on our Part Details page. You can also find images and similar parts to DSTRM-KT-0181A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSTRM-KT-0181A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSTRM-KT-0181A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSTRM-KT-0181A fall under?
The DSTRM-KT-0181A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DSTRM-KT-0181A when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSTRM-KT-0181A you can contact the distributor directly for product support, shipping queries etc.
Is the DSTRM-KT-0181A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSTRM-KT-0181A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DSTRM-KT-0181A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSTRM-KT-0181A often in real-time on the comparison pages.
What if I can't find stock of DSTRM-KT-0181A?
You can fill out our help required form which you can use to request a quote for DSTRM-KT-0181A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.