Status: | Unknown |
---|---|
Series: | DSS2X Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 700mV |
Diode Module Configuration | Dual Isolated |
Product Range | DSS2X Series |
SVHC | No SVHC (12-Jan-2017) |
Alternate Case Style | MINIBLOC |
Current Ifsm | 450A |
Diode Case Style | SOT-227B |
Diode Configuration | Dual Isolated |
Diode Type | Schottky |
Forward Surge Current Ifsm Max | 450A |
Forward Voltage | 700mV |
Junction Temperature Tj Max | 150°C |
No. of Phases | Single Phase |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Termination Type | Screw |
Where can I find additional details, specifications and documents for a DSS2X41-01A?
Additional datasheets, footprints and schematics for DSS2X41-01A are listed on our Part Details page. You can also find images and similar parts to DSS2X41-01A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSS2X41-01A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSS2X41-01A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSS2X41-01A fall under?
The DSS2X41-01A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to DSS2X41-01A when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSS2X41-01A you can contact the distributor directly for product support, shipping queries etc.
Is the DSS2X41-01A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSS2X41-01A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for DSS2X41-01A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSS2X41-01A often in real-time on the comparison pages.
What if I can't find stock of DSS2X41-01A?
You can fill out our help required form which you can use to request a quote for DSS2X41-01A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.