Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 4Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ12 x 2, RJ45 x 2 |
Input Voltage Type | VDC |
RoHS Compliant | Yes |
Data Station W/ Protocol Conv, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a DSPZR000?
Additional datasheets, footprints and schematics for DSPZR000 are listed on our Part Details page. You can also find images and similar parts to DSPZR000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPZR000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPZR000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPZR000 fall under?
The DSPZR000 is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to DSPZR000 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPZR000 you can contact the distributor directly for product support, shipping queries etc.
Is the DSPZR000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DSPZR000 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DSPZR000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPZR000 often in real-time on the comparison pages.
What if I can't find stock of DSPZR000?
You can fill out our help required form which you can use to request a quote for DSPZR000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.