Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 4Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ12 x 2, RJ45 x 2 |
Input Voltage Type | VDC |
RoHS Compliant | Yes |
Data Stations, Ethernet USB 10BASE-T RS232 RS422, DIN Rail, 24V, 4MB, DSP Series | Red Lion Controls DSPLE001 | RS Americas |
87X5086 | element14 |
Data Station W/ Protocol Conv, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a DSPLE001?
Additional datasheets, footprints and schematics for DSPLE001 are listed on our Part Details page. You can also find images and similar parts to DSPLE001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPLE001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPLE001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPLE001 fall under?
The DSPLE001 is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to DSPLE001 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPLE001 you can contact the distributor directly for product support, shipping queries etc.
Is the DSPLE001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DSPLE001 have stock available?
Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for DSPLE001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPLE001 often in real-time on the comparison pages.
What if I can't find stock of DSPLE001?
You can fill out our help required form which you can use to request a quote for DSPLE001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.