Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.67
|
No stock
|
Buy Now | |
Microchip Technology
from US$6.06
|
95
in stock
|
Buy Now | |
RS Americas
from US$6.26
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$8.30
|
-
|
Buy Now | |
Future Electronics
from US$6.88
|
-
|
Buy Now | |
element14
from US$8.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Family | 16-Bit DSC |
---|---|
Part Family | dsPIC33FJ64MC710A |
Part Prefix | dsPIC33F |
Architecture | 16 |
Core | 16-bit dsPIC DSC |
MaxSpeed (MHz) | 80 |
CPU Type | 16-bit dsPIC DSC |
CPU Speed (MIPS/DMIPS) | 40 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 64 |
Program Memory Size (KWords) | 21 |
Secure Bootloader (CodeGuardâ„¢ Security) | Advanced |
RAM (bytes) | 16384 |
Emulated EEPROM in Flash | True |
Direct Memory Access (DMA) Channels | 8 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 53 |
Pin Count | 64 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 7.37 MHz, 32.768 kHz |
Number of ADCs | 2 |
ADC Channels | 16 |
Diff ADC Inputs | 4 Unipolar Differential Inputs |
Max ADC Sampling Rate (ksps) | 500 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
UART | 2 |
SPIâ„¢ | 2 |
I2C | 2 |
Max 16 Bit Digital Timers | 9 |
Max 32 Bit Digital Timers | 4 |
Watch Dog Timers (WDT) | Yes |
Timers | 18 |
Motor Control PWM Channels | 8 |
SMPS PWM Channels | 8 |
Standalone Output Compare/ Standard PWM | 8 |
Input Capture | 8 |
Max # PWM outputs (including complementary outputs) | 16 |
Number of PWM Time Bases | 2 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 12 |
Output Compare Channels | 8 |
USB Interface | None |
Number of CAN Modules | 1 |
Type of CAN module | CAN |
CAN Transmit Buffers | 8 |
CAN Receive Buffers | 32 |
LIN | Yes |
IrDA | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Class B Hardware | True |
Quadrature Encoder Interface (QEI) | 1 |
Parallel Port | GPIO |
JTAG | Program/Boundary Scan |
Debug Interface | ICSP |
InstructionWord | 24 |
Temperature Range | -40C to +85C |
DSPIC33FJ64MC706-I/PT,16bit PIC Microcontroller,40MHz,64kb Flash,64-Pin TQFP | Microchip Technology Inc. DSPIC33FJ64MC706-I/PT | RS Americas |
16Bit Mcu/Dsp, 64K Flash, 40Mips | Newark Electronics |
dsPIC 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-TQFP (10x10) | Future Electronics |
16BIT MCU/DSP, 64K FLASH, 40MIPS | Farnell |
MCU 16-bit dSPIC33 dsPIC RISC 64KB Flash 3.3V 64-Pin TQFP Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a DSPIC33FJ64MC706-I/PT?
Additional datasheets, footprints and schematics for DSPIC33FJ64MC706-I/PT are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ64MC706-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ64MC706-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ64MC706-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33FJ64MC706-I/PT fall under?
The DSPIC33FJ64MC706-I/PT is listed under dsPIC33FJ64MC706.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33FJ64MC706-I/PT when available in the dsPIC33FJ64MC706 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ64MC706-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ64MC706-I/PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPIC33FJ64MC706-I/PT have stock available?
Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for DSPIC33FJ64MC706-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ64MC706-I/PT often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ64MC706-I/PT?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ64MC706-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.