Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Family | 16-bit DSC |
---|---|
Part Family | dsPIC33FJ32MC104 |
Part Prefix | dsPIC |
Architecture | 16 |
Core | 16-bit dsPIC DSC |
MaxSpeed (MHz) | 32 |
CPU Type | 16-bit dsPIC DSC |
CPU Speed (MIPS/DMIPS) | 16 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 32 |
Program Memory Size (KWords) | 10 |
Secure Bootloader (CodeGuardâ„¢ Security) | Basic |
RAM (bytes) | 2048 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 21 |
Pin Count | 28 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 7.37 MHz, 32.768 kHz |
Number of Comparators | 3 |
Comparator max speed (ns) | 150 |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Sampling Rate (ksps) | 1100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
Max DAC Resolution (bits) | 4 |
CTMU | Yes |
UART | 1 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 16 Bit Digital Timers | 5 |
Max 32 Bit Digital Timers | 2 |
Watch Dog Timers (WDT) | Yes |
Timers | 8 |
Motor Control PWM Channels | 6 |
Standalone Output Compare/ Standard PWM | 2 |
Input Capture | 3 |
Max # PWM outputs (including complementary outputs) | 8 |
Number of PWM Time Bases | 2 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 12 |
Output Compare Channels | 3 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
IrDA | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Class B Hardware | True |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Parallel Port | GPIO |
JTAG | None |
Debug Interface | ICSP |
Include in Focus Product Selector Guide | True |
InstructionWord | 24 |
Temperature Range | -40C to +85C |
16-bit Motor Control DSC Family, 16 MIPS, 32KB Flash, 2KB RAM | Microchip Technology Inc. DSPIC33FJ32MC102-I/TL | RS Americas |
DSC, 32MHZ, 32KB, VTLA-36 | Farnell |
Where can I find additional details, specifications and documents for a DSPIC33FJ32MC102-I/TL?
Additional datasheets, footprints and schematics for DSPIC33FJ32MC102-I/TL are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ32MC102-I/TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ32MC102-I/TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ32MC102-I/TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33FJ32MC102-I/TL fall under?
The DSPIC33FJ32MC102-I/TL is listed under dsPIC33FJ32MC102.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33FJ32MC102-I/TL when available in the dsPIC33FJ32MC102 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ32MC102-I/TL you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ32MC102-I/TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPIC33FJ32MC102-I/TL have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for DSPIC33FJ32MC102-I/TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ32MC102-I/TL often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ32MC102-I/TL?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ32MC102-I/TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.