| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$8.17
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$14.50
|
90
in stock
|
Buy Now |
|
Ozdisan
from US$13.82
|
79
in stock
|
Buy Now |
|
Farnell
from US$9.95
|
69
in stock
|
Buy Now |
|
RS
from US$10.62
|
46
in stock
|
Buy Now |
|
Future Electronics
from US$9.52
|
7
in stock
|
Buy Now |
|
Avnet America
from US$9.92
|
0
in stock
|
Buy Now |
|
Microchip Technology
from US$8.17
|
0
in stock
|
Buy Now |
|
RS Americas
from US$10.13
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Family | 16-bit DSC |
|---|---|
| Part Family | dsPIC33FJ256MC710 |
| Part Prefix | dsPIC33F |
| Architecture | 16 |
| Core | 16-bit dsPIC DSC |
| MaxSpeed (MHz) | 80 |
| CPU Type | 16-bit dsPIC DSC |
| CPU Speed (MIPS/DMIPS) | 40 |
| Program Memory Type | Flash |
| SelfWrite | Yes |
| Program Memory Size (KB) | 256 |
| Program Memory Size (KWords) | 85 |
| Secure Bootloader (CodeGuardâ„¢ Security) | Advanced |
| RAM (bytes) | 30720 |
| Emulated EEPROM in Flash | True |
| Direct Memory Access (DMA) Channels | 8 |
| Temp. Range Min. | -40 |
| Temp. Range Max. | 85 |
| Operation Voltage Min.(V) | 3 |
| Operation Voltage Max.(V) | 3.6 |
| Max I/O Pins | 85 |
| Pin Count | 100 |
| Brown Out Reset (BOR) | BOR |
| Low Voltage Detection (LVD) | None |
| Power On Reset (POR) | Yes |
| Internal Oscillator | 7.37 MHz, 32.768 kHz |
| Number of ADCs | 2 |
| ADC Channels | 32 |
| Diff ADC Inputs | 4 Unipolar Differential Inputs |
| Max ADC Sampling Rate (ksps) | 500 |
| Max ADC Resolution (bits) | 12 |
| Max ADC Sample/Hold (S/H) | 1 |
| UART | 2 |
| SPIâ„¢ | 2 |
| I2C | 2 |
| I2S | 1 |
| Max 16 Bit Digital Timers | 9 |
| Max 32 Bit Digital Timers | 4 |
| Watch Dog Timers (WDT) | Yes |
| Timers | 17 |
| Standalone Output Compare/ Standard PWM | 8 |
| Input Capture | 8 |
| Max # PWM outputs (including complementary outputs) | 8 |
| Number of PWM Time Bases | 2 |
| PWM Max Resolution (bits) | 16 |
| PWM Resolution (time ns) | 25 |
| Output Compare Channels | 8 |
| USB Interface | None |
| Number of CAN Modules | 2 |
| Type of CAN module | CAN |
| CAN Transmit Buffers | 8 |
| CAN Receive Buffers | 32 |
| LIN | Yes |
| IrDA | Yes |
| Ethernet | None |
| Integrated Wireless Frequency | None |
| Wireless Technology | None |
| Class B Hardware | True |
| CODEC Interface (I2S, AC97) | Yes |
| Parallel Port | GPIO |
| JTAG | Program/Boundary Scan |
| Debug Interface | ICSP |
| Keydifferences | DSP, CAN |
| InstructionWord | 24 |
| Temperature Range | -40C to +85C |
| IC: dsPIC microcontroller | TME |
| IC, MCU-DSP, 16BIT 40MIPS 256K, SMD | Farnell |
| Micro, 16 Bit MCU/DSP 40MIPS 256KB FLASH | RS |
| dsPIC33F Series 30 kB RAM 256 kB Flash 16-Bit Digital Signal Controller TQFP-100 | Future Electronics |
| MCU 16-Bit dSPIC33 dsPIC RISC 256KB Flash 3.3V 100-Pin TQFP Tray | Avnet America |
| DIGITAL SIGNAL PROCESSORS, DSP, DSC 40MIPS 256KB | RS Americas |
Where can I find additional details, specifications and documents for a DSPIC33FJ256GP710-I/PF?
Additional datasheets, footprints and schematics for DSPIC33FJ256GP710-I/PF are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ256GP710-I/PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ256GP710-I/PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ256GP710-I/PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33FJ256GP710-I/PF fall under?
The DSPIC33FJ256GP710-I/PF is listed under dsPIC33FJ256GP710.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33FJ256GP710-I/PF when available in the dsPIC33FJ256GP710 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ256GP710-I/PF you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ256GP710-I/PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPIC33FJ256GP710-I/PF have stock available?
Authorised distributors including TME, Ozdisan, Farnell, RS and Future Electronics have stock available or on a lead time for DSPIC33FJ256GP710-I/PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ256GP710-I/PF often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ256GP710-I/PF?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ256GP710-I/PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.