Status: | Active |
---|---|
Series: | dsPIC33FJ16MC101 |
RoHS: | Compliant |
CPU: |
---|
Up to 16 MIPS operation (3.0-3.6V) |
Modified Harvard architecture |
16-bit-wide data path |
24-bit-wide instructions |
16 x 16 integer multiply operations |
32/16 and 16/16 integer divide operation |
Two 40-bit accumulators with rounding and saturation options |
Additional flexible and powerful addressing modes: |
- Modulo |
- Bit-reversed |
Single-cycle multiply and accumulate: |
- Accumulator write back for DSP operations |
- Dual data fetch |
Shifts for up to 40-bit data |
16 x 16 fractional multiply/divide operations |
On-Chip Flash and SRAM: |
---|
Flash program memory (16 Kbytes) |
Data SRAM (1 Kbyte) |
Security for program Flash |
Motor Control PWM: |
---|
6-channel 16-bit Motor Control PWM: |
- Three duty cycle generators |
- Independent or Complementary mode |
- Programmable dead time and output polarity |
- Edge-aligned or center-aligned |
---|
Analog Peripherals: |
10-bit, 1.1 Msps Analog-to-Digital Converter (ADC): |
- Two and four simultaneous samples |
- Up to six input channels with auto-scanning |
Three Analog Comparators with programmable input/output configuration |
- Up to four inputs per Comparator |
Charge Time Measurement Unit (CTMU): |
- Supports capacitive touch sensing for touch screens and capacitive switches (mTouchâ„¢) |
Timers/Capture/Compare/PWM: |
---|
Timer/Counters, up to three 16-bit timers: |
- Can pair up to make one 32-bit timer |
Input Capture (up to three channels) |
- Capture on up, down, or both edges |
- 16-bit capture input functions |
Output Compare (up to two channels) |
- Single or Dual 16-bit Compare mode |
Hardware Real-Time Clock and Calendar (RTCC) |
Communication Modules: |
---|
4-wire SPI |
I2Câ„¢ |
UART |
System Management: |
---|
Flexible clock options |
High-accuracy internal FRC |
Power-on Reset (POR) |
Power-up Timer (PWRT) |
Brown-out Reset (BOR) |
Power Management: |
---|
Single supply on-chip voltage regulator |
Switch between clock sources in real time |
Idle, Sleep, and Doze modes with fast wake-up |
Packaging: |
---|
Low Pin Count: 20-pin PDIP/SOIC/SSOP |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 32 |
CPU Speed (MIPS/DMIPS) | 16 |
Program Memory Size (KB) | 16 |
Multiple Flash Panels | False |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 20 |
Low Power | No |
Number of Comparators | 3 |
Number of ADCs | 1 |
ADC Channels | 4 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 1100 |
Number of DACs | 1 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 4 |
Hardware RTCC | Yes |
Motor Control PWM Channels | 6 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 2 |
Output Compare Channels | 3 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Pins | Packaging | 20 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (38) |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Motor Control and Drive Brochure |
MPLAB® X IDE Product Overview |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33F Flash Programming Specification |
Supporting Collateral |
---|
In-Circuit Debugging Interface Options with dsPIC DSC |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.542 |
Shipping Weight (kg) | 0.973684 |
Lead Count | 20 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Dsc, 32Mhz, 16Kb, Wsoic-20 | Newark Electronics |
16KB, Flash, 1024bytes-RAM, 16MIPS, 15I/O, 16-bit Family,nanoWatt | Microchip Technology |
16-bit Motor Control DSC Family, 16 MIPS, 16KB Flash, 1KB RAM | Microchip Technology Inc. DSPIC33FJ16MC101-E/SO | RS Americas |
DSC, 32MHZ, 16KB, WSOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a DSPIC33FJ16MC101-E/SO?
Additional datasheets, footprints and schematics for DSPIC33FJ16MC101-E/SO are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ16MC101-E/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ16MC101-E/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ16MC101-E/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ16MC101-E/SO you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ16MC101-E/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33FJ16MC101-E/SO have stock available?
Authorised distributors including Newark Electronics, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for DSPIC33FJ16MC101-E/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ16MC101-E/SO often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ16MC101-E/SO?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ16MC101-E/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.