Status: | Active |
---|---|
Series: | dsPIC33FJ16GP304 |
RoHS: | Compliant |
Operating Conditions |
---|
Up to 40 MIPS operation |
3.0V to 3.6V, -40°C to +150°C, DC to 20 MIPS |
3.0V to 3.6V, -40°C to +125°C, DC to 40 MIPS |
High-performance dsPIC33F core |
---|
Code-Efficient (C and Assembly) Architecture |
Two 40-Bit Wide Accumulators |
Single-Cycle (MAC/MPY) with Dual Data Fetch |
Single-Cycle Mixed-Sign MUL plus Hardware Divide |
Clock Management |
---|
±0.25% Internal Oscillator |
Programmable PLLs and Oscillator Clock Sources |
Fail-Safe Clock Monitor (FSCM) |
Independent Watchdog Timer (WDT) |
Fast Wake-up and Start-up |
Power Management |
---|
Low-Power Management modes (Sleep, Idle, Doze) |
Integrated Power-on Reset and Brown-out Reset |
1.35 mA/MHz dynamic current (typical) |
55 μA IPD current (typical) |
Advanced Analog Features |
---|
ADC module: - Configurable as 10-bit, 1.1 Msps with four S/H (Sample-and-Hold) or 12-bit, 500 Ksps with one S/H |
Ten analog inputs on 28-pin devices and up to 13 analog inputs on |
44-pin devices |
Flexible and independent ADC trigger sources |
Timers/Output Compare/Input Capture |
---|
Three 16-bit timers/counters; can pair up two to make one 32-bit timer |
Two OC modules, configurable as timers/counters |
Four IC modules |
Peripheral Pin Select (PPS) to allow function remap |
Communication Interfaces |
---|
One UART module (10 Mbps) - With support for LIN/J2602 protocols and IrDA® |
One 4-wire SPI module (15 Mbps) |
One I2Câ„¢ module (up to 1 Mbaud) with SM Bus support |
Input/Output |
---|
Sink/Source up to 10 mA (pin-specific) for standard VOH/VOL, up to 16 mA (pin-specific) for non-standard VOH1 |
5V tolerant pins |
Selectable open-drain, pull-ups, and pull-downs |
Up to 5 mA overvoltage clamp current |
External interrupts on all I/O pins |
Debugger Development Support |
---|
In-circuit and in-application programming |
Two programs and two complex data breakpoints |
IEEE 1149.2-compatible (JTAG) boundary scan |
Trace and run-time watch |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 40 |
CPU Speed (MIPS/DMIPS) | 40 |
Program Memory Size (KB) | 16 |
Multiple Flash Panels | False |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 44 |
Low Power | No |
Number of Comparators | 0 |
Number of ADCs | 1 |
ADC Channels | 13 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1100 |
Number of DACs | 0 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 0 |
Hardware RTCC | No |
Motor Control PWM Channels | 0 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 1 |
Output Compare Channels | 4 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +125C |
Packing Media | Tray (160) |
Board Design Files |
---|
dsPIC33FJ16GP304 (QFN) BSDL file |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Miscellaneous |
---|
dsPIC33FJ32GP204 PIM Information Sheet |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33F/PIC24H Flash Programming Specification |
Supporting Collateral |
---|
In-Circuit Debugging Interface Options with dsPIC DSC |
TB3008, PLL Jitter and its Effects on ECAN Technology Protocol |
User Guides |
---|
Graphics Display Powertip 4.3" 480x272 Board |
Graphics Display Truly 3.2" 240x320 Board |
Graphics LCD Controller PICtail Plus SSD1926 Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 1.1875 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
44-PIN, 16KB, FLASH, 2048BYTES-RAM, 40MIPS, 35I/O, 16-BIT FAMILY | Microchip Technology |
16-Bit Dsc, 16Kb Flash,40 Mips,nanowatt 44 Tqfp 10X10X1Mm Tray Rohs Compliant: Yes |Microchip DSPIC33FJ16GP304-E/PT | Newark Electronics |
Digital Signal Processors, DSP, DSC 16B DSC 16KB 40 MIPS | Microchip Technology Inc. DSPIC33FJ16GP304-E/PT | RS Americas |
DSC, 40MHZ, 16KB, TQFP-44 | Farnell |
Where can I find additional details, specifications and documents for a DSPIC33FJ16GP304-E/PT?
Additional datasheets, footprints and schematics for DSPIC33FJ16GP304-E/PT are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ16GP304-E/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ16GP304-E/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ16GP304-E/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ16GP304-E/PT you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ16GP304-E/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33FJ16GP304-E/PT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS Americas, Farnell and Avnet Silica have stock available or on a lead time for DSPIC33FJ16GP304-E/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ16GP304-E/PT often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ16GP304-E/PT?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ16GP304-E/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.