Status: | Active |
---|---|
Series: | dsPIC33FJ16GP101 |
RoHS: | Compliant |
Operating Conditions |
---|
Up to 16 MIPS operation (3.0-3.6V) |
3.0V to 3.6V, -40°C to +125°C, DC to 16 MIPS |
3.0V to 3.6V, -40°C to +150°C, DC to 5 MIPS |
High-performance dsPIC33F core |
---|
Code-Efficient (C and Assembly) Architecture |
Two 40-Bit Wide Accumulators |
Single-Cycle (MAC/MPY) with Dual Data Fetch |
Single-Cycle Mixed-Sign MUL plus Hardware Divide |
32-Bit Multiply Support |
Clock Management |
---|
±0.25% Internal Oscillator |
Programmable PLLs and Oscillator Clock Sources |
Fail-Safe Clock Monitor (FSCM) |
Independent Watchdog Timer (WDT) |
Fast Wake-up and Start-up |
Power Management |
---|
Low-Power Management modes (Sleep, Idle, Doze) |
Integrated Power-on Reset and Brown-out Reset |
1 mA/MHz Dynamic Current (typical) |
30 µA IPD Current (typical) |
PWM |
---|
Up to Three PWM Pairs |
Two Dead-Time Generators |
31.25 ns PWM Resolution |
PWM Support for: - Inverters, PFC, UPS - BLDC, PMSM, ACIM, SRM |
Class B-Compliant Fault Inputs |
Possibility of ADC Synchronization with PWM Signal |
Advanced Analog Features |
---|
ADC module: - 10-bit, 1.1 Msps with four S&H |
Four analog inputs on 18-pin devices and up to 14 analog inputs on 44-pin devices |
Flexible and Independent ADC Trigger Sources |
Three Comparator modules |
Charge Time Measurement Unit (CTMU): - Supports mTouchâ„¢ capacitive touch sensing and provides high-resolution time measurement (1 ns) |
On-chip temperature measurement |
Timers/Output Compare/Input Capture |
---|
Up to Five General Purpose Timers: - One 16-bit and up to two 32-bit timers/counters |
Two Output Compare modules |
Three Input Capture modules |
Peripheral Pin Select (PPS) to allow Function Remap |
Communication Interfaces |
---|
UART module (4 Mbps): - With support for LIN/J2602 Protocols and IrDA® |
4-Wire SPI module (8 MHz maximum speed): - Remappable pins in 32-Kbyte Flash devices |
I2Câ„¢ module (400 kHz) |
Input/Output |
---|
Sink/Source 10 mA or 6 mA, Pin-Specific for Standard VOH/VOL, up to 16 mA or 12 mA for Non-Standard VOH1 |
5V Tolerant Pins |
Up to 20 Selectable Open-Drain and Pull-ups |
Three External Interrupts (two are remappable) |
Debugger Development Support |
---|
In-Circuit and In-Application Programming |
Up to Three Complex Data Breakpoints |
Trace and Run-Time Watch |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 32 |
CPU Speed (MIPS/DMIPS) | 16 |
Program Memory Size (KB) | 16 |
Multiple Flash Panels | False |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 20 |
Low Power | No |
Number of Comparators | 3 |
Number of ADCs | 1 |
ADC Channels | 4 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 1100 |
Number of DACs | 1 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 4 |
Hardware RTCC | Yes |
Motor Control PWM Channels | 0 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 2 |
Output Compare Channels | 3 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Pins | Packaging | 20 | SSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (67) |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33F Flash Programming Specification |
Supporting Collateral |
---|
In-Circuit Debugging Interface Options with dsPIC DSC |
dsPIC33FJ16GP102 PIM Information Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1642 |
Shipping Weight (kg) | 0.343284 |
Lead Count | 20 |
Package Type | SSOP |
Package Width or Size | .209in |
Soldering Composition | Matte Tin |
Dsc, 32Mhz, 16Kb, Ssop-20 | Newark Electronics |
16KB, Flash, 1024bytes-RAM, 16MIPS, 15I/O, 16-bit Family,nanoWatt | Microchip Technology |
16-bit DSC Family, 16 MIPS, 16KB Flash, 1KB RAM | Microchip Technology Inc. DSPIC33FJ16GP101-I/SS | RS Americas |
DSC, 32MHZ, 16KB, SSOP-20 | Farnell |
MCU 16-bit dSPIC33 dsPIC RISC 16KB Flash 3.3V 20-Pin SSOP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a DSPIC33FJ16GP101-I/SS?
Additional datasheets, footprints and schematics for DSPIC33FJ16GP101-I/SS are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ16GP101-I/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ16GP101-I/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ16GP101-I/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ16GP101-I/SS you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ16GP101-I/SS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33FJ16GP101-I/SS have stock available?
Authorised distributors including Newark Electronics, Microchip Technology, RS Americas, Farnell and Avnet Silica have stock available or on a lead time for DSPIC33FJ16GP101-I/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ16GP101-I/SS often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ16GP101-I/SS?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ16GP101-I/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.