Status: | Active |
---|---|
Series: | dsPIC33FJ128MC802 |
RoHS: | Compliant |
Prices starting from US$4.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.93
|
10
in stock
|
Buy Now | |
Microchip Technology
from US$6.16
|
1,328
in stock
|
Buy Now | |
Newark Electronics
from US$7.32
|
-
|
Buy Now | |
Future Electronics
from US$7.84
|
-
|
Buy Now | |
RS Americas
from US$8.26
|
-
|
Buy Now | |
Farnell
from US$4.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Range: |
---|
Up to 40 MIPS operation (@ 3.0-3.6V) |
Industrial temperature range (-40°C to +85°C) |
Extended temperature range (-40°C to +125°C) |
High temperature range (-40°C to +150°C) |
High-Performance DSC CPU: |
---|
Modified Harvard architecture |
C compiler optimized instruction set |
16-bit wide data path |
24-bit wide instructions |
Linear program memory addressing up to 4M instruction words |
Linear data memory addressing up to 64 Kbytes |
83 base instructions: mostly 1 word/1 cycle |
Two 40-bit accumulators with rounding and saturation options |
Flexible and powerful addressing modes: Indirect, Modulo and Bit-reversed software stack |
16 x 16 fractional/integer multiply operations |
32/16 and 16/16 divide operations |
Single-cycle multiply and accumulate: |
Accumulator write back for DSP operations |
Dual data fetch |
Up to ±16-bit shifts for up to 40-bit data |
On-Chip Flash and SRAM: |
---|
Flash program memory (up to 32 Kbytes) |
Data SRAM (2 Kbytes) |
Boot and General Security for program Flash |
Direct Memory Access (DMA): |
---|
8-channel hardware DMA |
Up to 2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA |
Allows data transfer between RAM and a peripheral while CPU is executing code (no cycle stealing) |
Most peripherals support DMA |
Timers/Capture/Compare/PWM: |
---|
Timer/Counters, up to three 16-bit timers |
Can pair up to make one 32-bit timer, 1 timer runs as Real-Time Clock with external 32.768 kHz oscillator, and Programmable prescaler |
Input Capture (up to 4 channels): Capture on up, down or both edges, 16-bit capture input functions and 4-deep FIFO on each capture |
Output Compare (up to 2 channels): Single or Dual 16-Bit Compare mode and 16-bit Glitchless PWM mode |
Interrupt Controller: |
5-cycle latency, 118 interrupt vectors, Up to 26 available interrupt sources |
Up to 3 external interrupts, 7 programmable priority levels, and 5 processor exceptions |
Digital I/O: |
---|
Peripheral pin Select functionality |
Up to 35 programmable digital I/O pins |
Wake-up/Interrupt-on-Change for up to 21 pins |
Output pins can drive from 3.0V to 3.6V |
Up to 5V output with open drain configuration |
All digital input pins are 5V tolerant |
4 mA sink on all I/O pins |
System Management: |
---|
Flexible clock options: External, crystal, resonator, internal RC |
Fully integrated Phase-Locked Loop (PLL) with Extremely low jitter |
Power-up Timer |
Oscillator Start-up Timer/Stabilizer |
Watchdog Timer with its own RC oscillator |
Fail-Safe Clock Monitor |
Reset by multiple sources |
Power Management: |
---|
On-chip 2.5V voltage regulator |
Switch between clock sources in real time |
Idle, Sleep and Doze modes with fast wake-up |
Analog-to-Digital Converters (ADCs): |
---|
10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion |
2 and 4 simultaneous samples (10-bit ADC) |
Up to 6 input channels with auto-scanning |
Conversion start can be manual or synchronized with 1 of 4 trigger sources |
Conversion possible in Sleep mode |
±2 LSb max integral nonlinearity |
±1 LSb max differential nonlinearity |
Comparator Module: |
---|
Two analog comparators with programmable input/output configuration |
CMOS Flash Technology: |
---|
Low-power, high-speed Flash technology |
Fully static design |
3.3V (±10%) operating voltage |
Industrial and Extended temperature |
Low power consumption |
Motor Control Peripherals: |
---|
6-channel 16-bit Motor Control PWM |
3 duty cycle generators |
Independent or Complementary mode |
Programmable dead time and output polarity |
Edge-aligned or center-aligned |
Manual output override control |
1 Fault input |
Trigger for ADC conversions |
PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode |
PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode |
2-channel 16-bit Motor Control PWM: |
1 duty cycle generator |
Independent or Complementary mode |
Programmable dead time and output polarity |
Edge-aligned or center-aligned |
Manual output override control |
1 Fault input |
Trigger for ADC conversions |
PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode |
PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode |
Quadrature Encoder Interface module |
Phase A, Phase B and index pulse input |
16-bit up/down position counter |
Communication Modules: |
---|
4-wire SPI (up to two modules): |
Framing supports I/O interface to simple codecs |
Supports 8-bit and 16-bit data |
Supports all serial clock formats and sampling modes |
I2Câ„¢ with Full Multi-Master Slave mode support |
7-bit and 10-bit addressing |
Bus collision detection and arbitration |
Integrated signal conditioning |
Slave address masking |
UART (up to two modules) with Interrupt on address bit detect and Interrupt on UART error |
Wake-up on Start bit from Sleep mode |
4-character TX and RX FIFO buffers |
LIN bus support |
IrDA® encoding and decoding in hardware |
High-Speed Baud mode |
Hardware Flow Control with CTS and RTS |
Enhanced CAN (ECAN. module) 2.0B active |
Up to eight transmit and up to 32 receive buffers |
16 receive filters and three masks |
Loopback, Listen Only and Listen All |
Messages modes for diagnostics and bus monitoring |
Wake-up on CAN message |
Automatic processing of Remote Transmission Requests |
FIFO mode using DMA and DeviceNet. addressing support |
Parallel Master Slave Port (PMP/EPSP): |
Supports 8-bit or 16-bit data |
Supports 16 address line |
Programmable Cyclic Redundancy Check (CRC) Programmable bit |
CPU Type | dsPIC® DSC |
---|---|
CPU Speed (MHz) | 40 |
Program Memory Size (KB) | 128 |
Multiple Flash Panels | False |
Direct Memory Access (DMA) Channels | 8 |
Temp. Range Min.(C°) | -40 |
Temp. Range Max.(C°) | 150 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 28 |
Low Power | No |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 6 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1100 |
Number of DACs | 1 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 4 |
Hardware RTCC | No |
Motor Control PWM Channels | 8 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 2 |
Output Compare Channels | 4 |
USB Interface | None |
Number of CAN Modules | 1 |
Type of CAN module | CAN |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 2 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Pins | Packaging | 28 | SPDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (15) |
Board Design Files |
---|
PIC24HJ128GP502 BSDL file |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Motor Control and Drive Brochure |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33F/PIC24H Flash Programming Specification |
User Guides |
---|
Graphics Display Powertip 4.3" 480x272 Board |
Graphics Display Truly 3.2" 240x320 Board |
Graphics LCD Controller PICtail Plus SSD1926 Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.0875 |
Shipping Weight (kg) | 3.733333 |
Lead Count | 28 |
Package Type | SPDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
16 BIT MCU/DSP 28LD 40MIPS 128KB FLASH | Microchip Technology |
MCU&DSP 128K Flash 16K RAM SPDIP28 | RS |
Digital Signal Controller-Dsc, 16 Bit, 128Kb, 40Mhz 3.6V Dip-28 | Newark Electronics |
dsPIC33F Series 16 KB RAM 128 KB Flash 16-Bit Digital Signal Controller-DIP-28 | Future Electronics |
Digital Signal Processors, DSP, DSC 16B DSC 28LD128KB | Microchip Technology Inc. DSPIC33FJ128MC802-E/SP | RS Americas |
DSC, 16BIT, 128K FLASH, MC, 28SDIP | Farnell |
MCU 16-bit dSPIC33 dsPIC RISC 128KB Flash 3.3V 28-Pin SPDIP Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a DSPIC33FJ128MC802-E/SP?
Additional datasheets, footprints and schematics for DSPIC33FJ128MC802-E/SP are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ128MC802-E/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ128MC802-E/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ128MC802-E/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33FJ128MC802-E/SP fall under?
The DSPIC33FJ128MC802-E/SP is listed under Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33FJ128MC802-E/SP when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ128MC802-E/SP you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ128MC802-E/SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33FJ128MC802-E/SP have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for DSPIC33FJ128MC802-E/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ128MC802-E/SP often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ128MC802-E/SP?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ128MC802-E/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.