Status: | Active |
---|---|
Series: | dsPIC33FJ128MC202 |
RoHS: | Compliant |
Operating Conditions: |
---|
3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS |
3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS |
High-Performance DSC CPU: |
---|
Modified Harvard architecture |
C compiler optimized instruction set |
16-bit wide data path |
24-bit wide instructions |
Linear program memory addressing up to 4M instruction words |
Linear data memory addressing up to 64 Kbytes |
83 base instructions: mostly 1 word/1 cycle |
Two 40-bit accumulators with rounding and saturation options |
Flexible and powerful addressing modes: Indirect, Modulo and Bit-Reversed Software stack |
16 x 16 fractional/integer multiply operations |
32/16 and 16/16 divide operations |
Single-cycle multiply and accumulate: Accumulator write back for DSP operations and Dual data fetch |
Up to ±16-bit shifts for up to 40-bit data |
On-Chip Flash and SRAM: |
---|
Flash program memory |
Data SRAM |
Boot, Secure, and General Security for program Flash |
Direct Memory Access (DMA): |
---|
8-channel hardware DMA |
Up to 2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA |
Allows data transfer between RAM and a peripheral while CPU is executing code (no cycle stealing) |
Most peripherals support DMA |
Timers/Capture/Compare/PWM: |
---|
Timer/Counters, up to five 16-bit timers: Can pair up to make two 32-bit timers |
One timer runs as a Real-Time Clock with an external 32.768 kHz oscillator and Programmable prescaler |
Input Capture (up to four channels): Capture on up, down or both edges |
16-bit capture input functions and 4-deep FIFO on each capture |
Output Compare (up to four channels): Single or Dual 16-bit Compare mode and 16-bit Glitchless PWM mode |
Hardware Real-Time Clock/Calendar (RTCC): Provides clock, calendar, and alarm functions |
Interrupt Controller: |
---|
5-cycle latency |
118 interrupt vectors |
Up to 53 available interrupt sources |
Up to three external interrupts |
Seven programmable priority levels |
Five processor exceptions |
Digital I/O: |
Peripheral pin Select functionality |
Up to 35 programmable digital I/O pins |
Wake-up/Interrupt-on-Change for up to 21 pins |
Output pins can drive from 3.0V to 3.6V |
Up to 5V output with open drain configuration |
All digital input pins are 5V tolerant |
4 mA sink on all I/O pins |
System Management: |
---|
Flexible clock options: External, crystal, resonator, internal RC, Fully integrated Phase-Locked Loop (PLL) and Extremely low jitter PLL |
Power-up Timer |
Oscillator Start-up Timer/Stabilizer |
Watchdog Timer with its own RC oscillator |
Fail-Safe Clock Monitor |
Reset by multiple sources |
Power Management: |
---|
On-chip 2.5V voltage regulator |
Switch between clock sources in real time |
Idle, Sleep, and Doze modes with fast wake-up |
Analog-to-Digital Converters (ADCs): |
---|
10-bit ADC, 1.1 Msps or 12-bit, 500 Ksps conversion: two and four simultaneous samples |
Up to nine input channels with auto-scanning |
Conversion start can be manual or synchronized with one of four trigger sources and possible in Sleep mode |
±2 LSb max integral nonlinearity and ±1 LSb max differential nonlinearity |
Comparator Module: |
---|
Two analog comparators with programmable input/output configuration |
CMOS Flash Technology: |
---|
Low-power, high-speed Flash technology |
Fully static design |
3.3V (±10%) operating voltage |
Industrial and Extended temperature |
Low power consumption |
Motor Control Peripherals: |
---|
6-channel 16-bit Motor Control PWM: three duty cycle generators |
Independent or complementary mode and programmable dead time and output polarity |
Edge-aligned or center-aligned, manual output override control, and one Fault input |
Trigger for ADC conversions |
PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode |
PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode |
2-channel 16-bit Motor Control PWM |
One duty cycle generator, Independent or Complementary mode and programmable dead time and output polarity |
Edge-aligned or center-aligned, manual output override control and one fault input |
Trigger for ADC conversions |
PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode |
PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode |
2-Quadrature Encoder Interface modules |
Phase A, Phase B, and index pulse input and 16-bit up/down position counter |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 40 |
CPU Speed (MIPS/DMIPS) | 40 |
Program Memory Size (KB) | 128 |
Multiple Flash Panels | False |
Direct Memory Access (DMA) Channels | 8 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 28 |
Low Power | No |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 6 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1100 |
Number of DACs | 1 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 4 |
Hardware RTCC | No |
Motor Control PWM Channels | 8 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 2 |
Output Compare Channels | 4 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 2 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Pins | Packaging | 28 | QFN-S |
Temp Range | -40C to +85C |
Packing Media | Tube (61) |
Board Design Files |
---|
PIC24HJ128GP502 BSDL file |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Motor Control and Drive Brochure |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33F/PIC24H Flash Programming Specification |
User Guides |
---|
Graphics Display Powertip 4.3" 480x272 Board |
Graphics Display Truly 3.2" 240x320 Board |
Graphics LCD Controller PICtail Plus SSD1926 Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1016 |
Shipping Weight (kg) | 0.163934 |
Lead Count | 28 |
Package Type | QFN-S |
Package Width or Size | 6x6x0.9mm |
Soldering Composition | Matte Tin |
16 BIT MCU/DSP 28LD 40MIPS 128KB FLASH | Microchip Technology |
Ic, Dsc, 16Bit, 128Kb, 40Mhz 3.6V Qfn-28 | Newark Electronics |
16-bit DSC, 128KB Flash, Motor, DMA,40 MIPS, nanoWatt | Microchip Technology Inc. DSPIC33FJ128MC202-I/MM | RS Americas |
DSC, 16BIT, 128K FLASH, 40MIPS, 28QFN-S | element14 |
MCU 16-bit dSPIC33 dsPIC RISC 128KB Flash 3.3V 28-Pin QFN-S EP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a DSPIC33FJ128MC202-I/MM?
Additional datasheets, footprints and schematics for DSPIC33FJ128MC202-I/MM are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ128MC202-I/MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ128MC202-I/MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ128MC202-I/MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33FJ128MC202-I/MM fall under?
The DSPIC33FJ128MC202-I/MM is listed under Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33FJ128MC202-I/MM when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ128MC202-I/MM you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ128MC202-I/MM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33FJ128MC202-I/MM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for DSPIC33FJ128MC202-I/MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ128MC202-I/MM often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ128MC202-I/MM?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ128MC202-I/MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.