Status: | Active |
---|---|
Series: | dsPIC33FJ128GP206A |
RoHS: | Compliant |
Operating Conditions |
---|
Up to 40 MIPS operation |
3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS |
3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS |
High-performance dsPIC33F core |
---|
Code-efficient (C and Assembly) architecture |
Two 40-bit wide accumulators |
Single-cycle (MAC/MPY) with dual data fetch |
Single-cycle mixed-sign MUL plus hardware divide |
Clock Management |
---|
Programmable PLLs and oscillator clock sources |
±2% internal oscillator |
Fail-Safe Clock Monitor (FSCM) |
Independent Watchdog Timer (WDT) |
Fast wake-up and start-up |
Power Management |
---|
Low-power management modes (Sleep, Idle, Doze) |
Integrated Power-on Reset and Brown-out Reset |
2.1 mA/MHz dynamic current (typical) |
50 μA IPD current (typical) |
Advanced Analog Features |
---|
Two ADC modules: - Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H - 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices |
Flexible and independent ADC trigger sources |
Timers/Output Compare/Input Capture |
---|
Up to nine 16-bit timers/counters (Can pair up to make four 32-bit timers) |
Eight Output Compare modules configurable as timers/counters |
Eight Input Capture modules Communication Interfaces |
Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA® |
Two 4-wire SPI modules (15 Mbps) |
Up to two I2Câ„¢ modules (up to 1 Mbaud) with SM Bus support |
Data Converter Interface (DCI) module with I2S codec support |
Input/Output |
---|
Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for non-standard VOH1 |
5V-tolerant pins |
Selectable open drain, pull-ups, and pull-downs |
Up to 5 mA overvoltage clamp current |
External interrupts on all I/O pins |
Debugger Development Support |
---|
In-circuit and in-application programming |
Two program and two complex data breakpoints |
IEEE 1149.2-compatible (JTAG) boundary scan |
Trace and run-time watch |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 40 |
CPU Speed (MIPS/DMIPS) | 40 |
Program Memory Size (KB) | 128 |
Multiple Flash Panels | False |
Direct Memory Access (DMA) Channels | 8 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 64 |
Low Power | No |
Number of Comparators | 0 |
Number of ADCs | 1 |
ADC Channels | 18 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1100 |
Number of DACs | 0 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 0 |
Hardware RTCC | No |
Motor Control PWM Channels | 0 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 2 |
Output Compare Channels | 8 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | No |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1200) |
Data Sheets |
---|
dsPIC33FJXXXGPX06A/X08A/X10A Data Sheet |
Board Design Files |
---|
dsPIC33FJ64GP706 BSDL file |
dsPIC33FJ128GP706 BSDL file |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Utility Metering Brochure |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33F/PIC24H Flash Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 0.574667 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
16 Bit MCU 64LD 40MIPS 128KB FLASH | Microchip Technology |
Dsc, 40Mhz, 128Kb, Tqfp-64 | Newark Electronics |
Digital Signal Processors, DSP, DSC 16Bit 40MIPS 128KB Flash | Microchip Technology Inc. DSPIC33FJ128GP206AT-I/PT | RS Americas |
DSC, 40MHZ, 128KB, TQFP-64 | Farnell |
Where can I find additional details, specifications and documents for a DSPIC33FJ128GP206AT-I/PT?
Additional datasheets, footprints and schematics for DSPIC33FJ128GP206AT-I/PT are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ128GP206AT-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ128GP206AT-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ128GP206AT-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ128GP206AT-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ128GP206AT-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33FJ128GP206AT-I/PT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for DSPIC33FJ128GP206AT-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ128GP206AT-I/PT often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ128GP206AT-I/PT?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ128GP206AT-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.