Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Operating Range: |
DC u2013 40 MIPS (40 MIPS @ 3.0-3.6V, -40u00b0C to +125u00b0C) |
Industrial temperature range (40u00b0C to +85u00b0C) |
Extended temperature range (40u00b0C to +125u00b0C) High-Performance DSC CPU: |
Modified Harvard architecture |
C compiler optimized instruction set |
16-bit wide data path |
24-bit wide instructions |
Linear program memory addressing up to 4M instruction words |
Linear data memory addressing up to 64 Kbytes |
83 base instructions: mostly 1 word/1 cycle |
Sixteen 16-bit General Purpose Registers |
Two 40-bit accumulators: |
With rounding and saturation options |
Flexible and powerful addressing modes: |
Indirect, Modulo and Bit-Reversed |
Software stack |
16 x 16 fractional/integer multiply operations |
32/16 and 16/16 divide operations |
Singlecycle multiply and accumulate: |
Accumulator write back for DSP operations |
Dual data fetch |
Up to u00b116bit shifts for up to 40-bit data Direct Memory Access (DMA): |
8-channel hardware DMA |
2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA: |
Allows data transfer between RAM and a peripheral while CPU is executing code (no cycle stealing) |
Most peripherals support DMA Interrupt Controller |
5-cycle latency |
118 interrupt vectors |
Up to 67 available interrupt sources |
Up to 5 external interrupts |
7 programmable priority levels |
5 processor exceptions Digital I/O: |
Wake-up/Interrupt-on-Change on up to 24 pins |
Output pins can drive from 3.0V to 3.6V |
All digital input pins are 5V tolerant |
4 mA sink on all I/O pins System Management: |
Flexible clock options: |
External, crystal, resonator, internal RC |
Fully integrated PLL |
Extremely low jitter PLL |
Power-up Timer |
Oscillator Start-up Timer/Stabilizer |
Watchdog Timer with its own RC oscillator |
Fail-Safe Clock Monitor |
Reset by multiple sources Power Management: |
On-chip 2.5V voltage regulator |
Switch between clock sources in real time |
Idle, Sleep and Doze modes with fast wake-up Timers/Capture/Compare/PWM: |
Timer/Counters, up to nine 16-bit timers: |
Can pair up to make four 32 |
bit timers |
1 timer runs as Real |
Time Clock with external 32.768 kHz oscillator |
Programmable prescaler |
Input Capture (up to 8 channels): |
Capture on up, down or both edges |
16-bit capture input functions |
4-deep FIFO on each capture |
Output Compare (up to 8 channels): |
Single or Dual 16-Bit Compare mode |
16-bit Glitchless PWM mode Communication Modules: |
3-wire SPI (up to 2 modules): |
Framing supports I/O interface to simple codecs |
Supports 8-bit and 16-bit data |
Supports all serial clock formats and sampling modes |
I2Cu2122 (up to 2 modules): |
Full Multi-Master Slave mode support |
7-bit and 10-bit addressing |
Bus collision detection and arbitration |
Integrated signal conditioning |
Slave address masking |
UART (up to 2 modules): |
Interrupt on address bit detect |
Interrupt on UART error |
Wake-up on Start bit from Sleep mode |
4-character TX and RX FIFO buffers |
LIN bus support |
IrDAu00ae encoding and decoding in hardware |
High |
Speed Baud mode |
Hardware Flow Control with CTS and RTS |
Data Converter Interface (DCI) module: |
Codec interface |
Supports I2S and ACu201997 protocols |
Up to 16-bit data words, up to 16 words per frame |
4-word deep TX and RX buffers |
Enhanced CAN (ECANu2122 module) 2.0B active (up to 2 modules): |
Up to 8 transmit and up to 32 receive buffers |
16 receive filters and 3 masks |
Loopback, Listen Only and Listen All Messages modes for diagnostics and bus monitoring |
Wake-up on CAN message |
Automatic processing of Remote Transmission Requests |
FIFO mode using DMA |
DeviceNetu2122 addressing support Analog-to-Digital Converters (ADCs): |
Up to two ADC modules in a device |
10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion: |
2, 4 or 8 simultaneous samples |
Up to 32 input channels with auto-scanning |
Conversion start can be manual or synchronized with 1 of 4 trigger sources |
Conversion possible in Sleep mode |
u00b12 LSb max integral nonlinearity |
u00b11 LSb max differential nonlinearity CMOS Flash Technology |
Low-power, high-speed Flash technology |
Fully static design |
3.3V (u00b110%) operating voltage |
Industrial temperature |
Low-power consumption |
Family | 16-bit DSC |
---|---|
Part Family | dsPIC33FJ128GP710A |
Part Prefix | dsPIC |
Architecture | 16 |
Core | 16-bit dsPIC DSC |
MaxSpeed (MHz) | 40 |
CPU Type | 16-bit dsPIC DSC |
CPU Speed (MIPS/DMIPS) | 40 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 128 |
Program Memory Size (KWords) | 42 |
Secure Bootloader (CodeGuardā¢ Security) | Advanced |
RAM (bytes) | 8192 |
Emulated EEPROM in Flash | True |
Direct Memory Access (DMA) Channels | 8 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 53 |
Pin Count | 64 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 7.37 MHz, 32.768 kHz |
Number of ADCs | 1 |
ADC Channels | 18 |
Diff ADC Inputs | 4 Unipolar Differential Inputs |
Max ADC Sampling Rate (ksps) | 1100 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
UART | 2 |
SPIā¢ | 2 |
I2C | 2 |
I2S | 1 |
Max 16 Bit Digital Timers | 9 |
Max 32 Bit Digital Timers | 4 |
Watch Dog Timers (WDT) | Yes |
Timers | 17 |
Standalone Output Compare/ Standard PWM | 8 |
Input Capture | 8 |
Max # PWM outputs (including complementary outputs) | 8 |
Number of PWM Time Bases | 2 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 25 |
Output Compare Channels | 8 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
IrDA | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Class B Hardware | True |
CODEC Interface (I2S, AC97) | Yes |
Parallel Port | GPIO |
JTAG | Program/Boundary Scan |
Debug Interface | ICSP |
Keydifferences | DSP |
InstructionWord | 24 |
Temperature Range | -40C to +125C |
Where can I find additional details, specifications and documents for a DSPIC33FJ128GP206AT-E/PT?
Additional datasheets, footprints and schematics for DSPIC33FJ128GP206AT-E/PT are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ128GP206AT-E/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ128GP206AT-E/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ128GP206AT-E/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33FJ128GP206AT-E/PT fall under?
The DSPIC33FJ128GP206AT-E/PT is listed under dsPIC33FJ128GP206A.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33FJ128GP206AT-E/PT when available in the dsPIC33FJ128GP206A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ128GP206AT-E/PT you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ128GP206AT-E/PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPIC33FJ128GP206AT-E/PT have stock available?
There is no stock from authorised distributors for DSPIC33FJ128GP206AT-E/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ128GP206AT-E/PT often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ128GP206AT-E/PT?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ128GP206AT-E/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.