Status: | Active |
---|---|
Series: | dsPIC33FJ128GP202 |
RoHS: | Compliant |
•dsPIC33Fs are designed to execute digital filter algorithms and high-speed precision digital control loops, ideal for applications that need to perform under pressure •General Purpose Digital Signal Controllers (DSCs) with advanced analog and seamless migration options to PIC24F, PIC24H MCUs and dsPIC30F DSCs
Prices starting from US$4.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.07
|
No stock
|
Buy Now | |
Microchip Technology
from US$4.65
|
902
in stock
|
Buy Now | |
RS Americas
from US$6.55
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$5.55
|
-
|
Buy Now | |
Future Electronics
from US$5.96
|
-
|
Buy Now | |
element14
from US$6.19
|
-
|
Buy Now | |
Farnell
from US$5.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Range |
---|
Up to 40 MIPS operation (at 3.0-3.6V) |
3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS |
3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS |
High-Performance dsPIC33FJ core |
---|
Modified Harvard architecture |
C compiler optimized instruction set |
24-bit wide instructions, 16-bit wide data path |
Linear program memory addressing up to 4M instruction words |
Linear data memory addressing up to 64 Kbytes |
Two 40-bit accumulators with rounding and saturation options |
Indirect, Modulo and Bit-reversed addressing modes |
16 x 16 fractional/integer multiply operations |
32/16 and 16/16 divide operations |
Single-cycle multiply and accumulate (MAC) with accumulator write back and dual data fetch |
Single-cycle MUL plus hardware divide |
Up to ±16-bit shifts for up to 40-bit data |
On-chip Flash and SRAM |
Direct Memory Access (DMA) |
---|
8-channel hardare DMA |
Up to 2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA |
Most peripherals support DMA |
Timers/Capture/Compare/PWM |
---|
Up to five 16-bit and up to two 32-bit Timers/Counters |
One timer runs as a Real-Time Clock with an external 32.768 kHz oscillator |
Input Capture (up to four channels) with Capture on up, down or both edges |
16-bit capture input functions |
4-deep FIFO on each capture |
Output Compare (up to four channels) with Single or Dual 16-bit Compare mode and 16-bit Glitchless PWM mode |
Hardware Real-Time Clock/Calendar (RTCC) |
Interrupt Controller |
---|
5-cycle latency |
118 interrupt vectors |
Up to 49 available interrupt sources |
Up to three external interrups |
Seven programmable priority levels |
Five processor exceptions |
Digital I/O |
---|
Peripheral pin Select functionality |
Up to 35 programmable digital I/O pins |
Wake-up/Interrupt-on-Change for up to 21 pins |
Output pins can drive from 3.0V to 3.6V |
Up to 5V output with open drain configuration |
All digital input pins are 5V tolerant |
4 mA sink on all I/O pins |
System Management |
---|
Flexible clock options: External, crystal, resonator and internal RC |
Fully integrated Phase-Locked Loop (PLL) |
Extremely low jitter PLL |
Power-up Timer |
Oscillator Start-up Timer/Stabilizer |
Watchdog Timer with its own RC oscillator |
Fail-Safe Clock Monitor |
Reset by multiple sources |
Power Management |
---|
On-chip 2.5V voltage regulator |
Switch between clock sources in real time |
Idle, Sleep, and Doze modes with fast wake-up |
Analog-to-Digital Converters (ADCs) |
---|
10-bit, 11 Msps or 12-bit, 500 Ksps conversion |
Two and four simultaneous samples (10-bit ADC) |
Up to 13 input channels with auto-scanning |
Conversion start can be manual or synchronized with one of four trigger sources |
Conversion possible in Sleep mode |
±2 LSb max integral nonlinearity |
±1 LSb max differential nonlinearity |
Other Analog Peripherals |
---|
Two analog comparators with programmable input/output configuration |
4-bit DAC with two ranges for analog comparators |
16-bit dual channel 100 Ksps audio DAC |
Data Converter Interface (DCI) module |
---|
Codec interface |
Supports I2S and AC.97 protocols |
Up to 16-bit data words, up to 16 words per frame |
4-word deep TX and RX buffers |
Communication Modules |
---|
4-wire SPI (up to two modules) with I/O interface to simple codecs |
I2Câ„¢ with Full Multi-Master Slave mode support, slave address masking, 7-bit and 10-bit addressing, integrated signal conditioning and bus collision detection |
UART (up to two modules) with LIN bus support, IrDA® and hardware flow control with CTS and RTS |
Parallel Master Slave Port (PMP/EPSP) |
Programmable Cyclic Redundancy Check (CRC) |
Debugger Development Support |
---|
In-circuit and in-application programming |
Two program breakpoints |
Trace and run-time watch |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 40 |
CPU Speed (MIPS/DMIPS) | 40 |
Program Memory Size (KB) | 128 |
Multiple Flash Panels | False |
Direct Memory Access (DMA) Channels | 8 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 28 |
Low Power | No |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 10 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1100 |
Number of DACs | 1 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 4 |
Hardware RTCC | No |
Motor Control PWM Channels | 0 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 2 |
Output Compare Channels | 4 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Board Design Files |
---|
PIC24HJ128GP502 BSDL file |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33F/PIC24H Flash Programming Specification |
User Guides |
---|
Graphics Display Powertip 4.3" 480x272 Board |
Graphics Display Truly 3.2" 240x320 Board |
Graphics LCD Controller PICtail Plus SSD1926 Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
16 BIT MCU/DSP 28LD 40MIPS 128KB FLASH | Microchip Technology |
16-Bit DSC, 28LD,128KB Flash, DMA,40 MIPS, nanoWatt | Microchip Technology Inc. DSPIC33FJ128GP202-I/SO | RS Americas |
MCU&DSP 128K Flash 8K RAM SOIC28 | RS |
Digital Signal Controller-Dsc, 16 Bit, 128Kb 40Mhz 3.6V Soic-28 | Newark Electronics |
dsPIC33F Series 8 kB RAM 128 kB Flash 16-Bit Digital Signal Controller - SOIC-28 | Future Electronics |
IC, 16BIT MCU-DSP, SMD, SOIC28 | element14 |
MCU 16-bit dSPIC33 dsPIC RISC 128KB Flash 3.3V 28-Pin SOIC W Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a DSPIC33FJ128GP202-I/SO?
Additional datasheets, footprints and schematics for DSPIC33FJ128GP202-I/SO are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ128GP202-I/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ128GP202-I/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ128GP202-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33FJ128GP202-I/SO fall under?
The DSPIC33FJ128GP202-I/SO is listed under Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33FJ128GP202-I/SO when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ128GP202-I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ128GP202-I/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33FJ128GP202-I/SO have stock available?
Authorised distributors including Microchip Technology, RS Americas, RS, Newark Electronics and Future Electronics have stock available or on a lead time for DSPIC33FJ128GP202-I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ128GP202-I/SO often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ128GP202-I/SO?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ128GP202-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.