Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CPU |
Up to 40 MIPS Operation (at 3.0-3.6V) |
16 x 16 Fractional/Integer Hardware Multiply, Single Cycle Execution |
Single-Cycle Multiply and Accumulate |
32-bit by 16-bit Hardware Divider |
C Compiler Optimized Instruction SetSystem |
Internal oscillator and Phase-Locked Loop (PLL) with 120 MHz VCO |
On-chip LDO Voltage Regulator |
JTAG Boundary Scan and Flash Memory Program Support |
Fail-Safe Clock Monitor u2013 allows safe shutdown if clock fails |
Watchdog Timer with separate RC oscillatorHigh-Speed PWM Module Features |
Three pairs of PWM outputs |
Dead Time for Rising and Falling Edges |
Duty Cycle Resolution of 1.04 ns for Dead-Time, Phase Shift, and Frequency |
Supported PWM modes: Standard Edge-Aligned, True Independent Output, Complementary, Center-Aligned, Push-Pull, Multi-Phase, Variable Phase, Fixed Off-Time, Current Reset, and Current-Limit |
PWMxL, PWMxH Output Pin Swapping |
PWM4H, PWM4L Pins Remappable |
On-the-Fly PWM Frequency, Duty Cycle and Phase Shift ChangesHigh-Speed Analog Comparator |
Two Analog Comparators |
10-bit DAC for each analog comparator |
DACOUT pin to provide DAC outputHigh-Speed ADC |
10-Bit Resolution |
8 Input Channels |
2 Msps Conversion rate |
Independent Trigger Source Section for each Analog Input Conversion PairPeripherals |
UART Module with LIN and IrDAu00ae support |
SPI Module with FIFO |
I2Cu2122 Module with Master and Slave Modes |
2 16-bit Timer Modules |
1 Input Capture and 1 Output Compare / PWM |
Family | 16-Bit DSC |
---|---|
Part Family | dsPIC33FJ09GS302 |
Part Prefix | dsPIC |
Architecture | 16 |
Core | 16-bit dsPIC DSC |
MaxSpeed (MHz) | 40 |
CPU Type | 16-bit dsPIC DSC |
CPU Speed (MIPS/DMIPS) | 40 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 9 |
Program Memory Size (KWords) | 3 |
Secure Bootloader (CodeGuardâ„¢ Security) | Basic |
RAM (bytes) | 1024 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 21 |
Pin Count | 28 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 7.37 MHz, 32.768 kHz |
Number of Comparators | 2 |
Comparator max speed (ns) | 30 |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Sampling Rate (ksps) | 2000 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 2 |
DAC outputs | 1 |
Max DAC Resolution (bits) | 10 |
UART | 1 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 16 Bit Digital Timers | 2 |
Watch Dog Timers (WDT) | Yes |
Timers | 3 |
Motor Control PWM Channels | 6 |
SMPS PWM Channels | 6 |
Standalone Output Compare/ Standard PWM | 1 |
Input Capture | 1 |
Max # PWM outputs (including complementary outputs) | 7 |
Number of PWM Time Bases | 3 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 1 |
Output Compare Channels | 1 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
IrDA | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Parallel Port | GPIO |
JTAG | Program/Boundary Scan |
Debug Interface | ICSP |
Include in Focus Product Selector Guide | True |
InstructionWord | 24 |
Temperature Range | -40C to +85C |
Dsc, 16Bit, 9Kb, 1.8V, Vtla-36 | Newark Electronics |
40 MIPS, 9 KB Flash, 1024 Bytes RAM, SMPS Peripherals36 VTLA 5x5x0.9mm TUBE | Microchip Technology Inc. DSPIC33FJ09GS302-I/TL | RS Americas |
IC, DSC, 16BIT, 6KB, 36VTLA | element14 |
Where can I find additional details, specifications and documents for a DSPIC33FJ09GS302-I/TL?
Additional datasheets, footprints and schematics for DSPIC33FJ09GS302-I/TL are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ09GS302-I/TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ09GS302-I/TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ09GS302-I/TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33FJ09GS302-I/TL fall under?
The DSPIC33FJ09GS302-I/TL is listed under dsPIC33FJ09GS302.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33FJ09GS302-I/TL when available in the dsPIC33FJ09GS302 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ09GS302-I/TL you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ09GS302-I/TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPIC33FJ09GS302-I/TL have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for DSPIC33FJ09GS302-I/TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ09GS302-I/TL often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ09GS302-I/TL?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ09GS302-I/TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.