Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Conditions |
4.5V to 5.5V, -40ºC to +85ºC, DC to 70 MIPS |
4.5V to 5.5V, -40ºC to +125ºC, DC to 60 MIPS |
4.5V to 5.5V, -40ºC to +150ºC, DC to 40 MIPS dsPIC33E Core |
Code-Efficient (C and Assembly) Architecture |
Two 40-Bit Wide Accumulators |
Single-Cycle (MAC/MPY) with Dual Data Fetch |
Single-Cycle, Mixed-Sign MUL plus Hardware Divide |
32-Bit Multiply Support |
Intermediate Security for Memory: |
Provides a boot Flash segment in addition to the existing general Flash segment |
Error Code Correction (ECC) for Flash |
Added Two Alternate Register Sets for Fast Context Switching High-Speed PWM |
Up to Six Pulse-Width Modulation (PWM) Outputs (three generators) |
Primary Master Time Base Inputs allow Time Base Synchronization from Internal/External Sources |
Dead Time for Rising and Falling Edges |
8.3 ns PWM Resolution at 60 MIPS, |
16.6 ns Center-Aligned mode at 60 MIPS |
PWM Support for: |
DC/DC, AC/DC, inverters, Power Factor Correction (PFC) and lighting |
Brushless Direct Current (BLDC), Permanent Magnet Synchronous Motor (PMSM), AC Induction Motor (ACIM), Switched Reluctance Motor (SRM) |
Programmable Fault inputs |
Flexible trigger configurations for Analog-to-Digital conversion |
Independent Time Base |
Supports PWM lock, PWM output chopping and dynamic phase shifting Advanced Analog Features |
ADC module: |
Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H |
Up to 36 analog inputs |
Flexible and Independent ADC Trigger Sources |
Up to Four Op Amp/Comparators with Direct Connection to the ADC module: |
Additional dedicated comparator and 7-bit Digital-to-Analog Converter (DAC) |
Programmable references with 128 voltage points |
Programmable blanking and filtering |
Charge Time Measurement Unit (CTMU): |
Supports mTouch™ capacitive touch sensing |
Provides high-resolution time measurement (1 ns) |
On-chip temperature measurement |
Temperature sensor diode |
Multiple sources of edge input triggers Timers/Output Compare/Input Capture |
Nine General Purpose Timers: |
Five 16-bit and up to two 32-bit timers/counters, Timer3 can provide ADC trigger |
Four Output Capture modules configurable as timers/counters |
Four Input Capture modules Communication Interfaces |
Two Enhanced Addressable UART modules (6.25 Mbps): |
Support for LIN/J2602 bus support and IrDA® |
High and low speed (SCI) |
Two SPI modules (15 Mbps): |
25 Mbps data rate without PPS used |
One I2C™ module (up to 1 Mbaud) with SMBus Support |
Two SENT J2716 (Single Edge Nibble Transmission-Transmit/Receive) module for Automotive Applications Direct Memory Access (DMA) |
4-Channel DMA with User-Selectable Priority Arbitration |
Universal Asynchronous Receiver/Transmitter (UART), Serial Peripheral Interface (SPI), ADC, Input Capture, Output Compare Qualification and Class B Support |
AEC-Q100 Rev G (Grade 1: -40ºC to +125ºC) |
AEC-Q100 Rev G (Grade 0: -40ºC to +150ºC) |
Class B Safety Library, IEC 60730 Class B Fault Handling Support |
Backup FRC |
Windowed WDT uses LPRC |
Windowed Deadman Timer uses System Clock (System Windowed Watchdog Timer) |
H/W Clock Monitor Circuit |
Oscillator Frequency Monitoring through CTMU |
Dedicated PWM Fault Pin |
Lockable Clock Configuration |
Family | 16-bit DSC |
---|---|
Part Family | dsPIC33EV256GM106 |
Part Prefix | dsPIC |
Architecture | 16 |
Core | 16-bit dsPIC DSC |
MaxSpeed (MHz) | 70 |
CPU Type | 16-bit dsPIC DSC |
CPU Speed (MIPS/DMIPS) | 70 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 128 |
Program Memory Size (KWords) | 42 |
ECC Program Flash (Error Correction Code) | True |
Secure Bootloader (CodeGuardâ„¢ Security) | Intermediate |
RAM (bytes) | 8192 |
Emulated EEPROM in Flash | True |
Direct Memory Access (DMA) Channels | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Min.(V) | 4.5 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 53 |
Pin Count | 64 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 7.37 MHz, 32 kHz |
Internal Osc better than 1% accuracy | True |
Number of Comparators | 5 |
Comparator max speed (ns) | 20 |
Number of ADCs | 1 |
ADC Channels | 36 |
Diff ADC Inputs | 4 Unipolar Differential Inputs |
Max ADC Sampling Rate (ksps) | 1100 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
DAC outputs | 1 |
Max DAC Resolution (bits) | 7 |
Number of Op Amps | 4 |
CTMU | Yes |
UART | 2 |
SPIâ„¢ | 2 |
I2C | 1 |
Max 16 Bit Digital Timers | 5 |
Max 32 Bit Digital Timers | 2 |
Watch Dog Timers (WDT) | Yes |
Timers | 9 |
Stand alone PWM | 1 |
Motor Control PWM Channels | 6 |
Standalone Output Compare/ Standard PWM | 4 |
Input Capture | 4 |
Max # PWM outputs (including complementary outputs) | 10 |
Number of PWM Time Bases | 3 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 12 |
Output Compare Channels | 4 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
IrDA | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Class B Hardware | True |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
JTAG | Boundary Scan |
Debug Interface | ICSP |
Focus | True |
Keydifferences | SENT, HS-PWM, 5V |
Supported in MPLAB Code Configurator | Yes |
Temperature Range | -40C to +85C |
16 Bit 5V DSC 128KB ECC Flash, 8KB RAM, 60 MHz, 6 MC PWM, 3 Op Amps, CTMU, SENT | Microchip Technology Inc. DSPIC33EV128GM006-I/MR | RS Americas |
DSC, 70MHZ, 128KB, QFN-EP-64 | Farnell |
Where can I find additional details, specifications and documents for a DSPIC33EV128GM006-I/MR?
Additional datasheets, footprints and schematics for DSPIC33EV128GM006-I/MR are listed on our Part Details page. You can also find images and similar parts to DSPIC33EV128GM006-I/MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33EV128GM006-I/MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33EV128GM006-I/MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33EV128GM006-I/MR fall under?
The DSPIC33EV128GM006-I/MR is listed under dsPIC33EV128GM006.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33EV128GM006-I/MR when available in the dsPIC33EV128GM006 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33EV128GM006-I/MR you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33EV128GM006-I/MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPIC33EV128GM006-I/MR have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for DSPIC33EV128GM006-I/MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33EV128GM006-I/MR often in real-time on the comparison pages.
What if I can't find stock of DSPIC33EV128GM006-I/MR?
You can fill out our help required form which you can use to request a quote for DSPIC33EV128GM006-I/MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.