Status: | Active |
---|---|
Series: | dsPIC33EV128GM002 |
RoHS: | Compliant |
Microchip’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances, industrial and automotive applications. The 5V dsPIC33EV family comes with rich peripheral integration which includes CAN, SENT, High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The dsPIC33EV family of devices enable the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. These devices are ideal for high-performance general purpose, Touch, advanced sensor interfacing and control applications in automotive, industrial, consumer and medical segments.
The functional safety ready dsPIC33EVXXXGM00X/10X family has many features that help simplify achieving ISO 26262 functional safety compliance of your safety-critical designs. The family offers:
• Functional Safety Manual and FMEDA report
• MPLAB XC16 Functional Safety Compiler available with registration
• Learn more about our functional safety capabilities including hardware, software, and supporting collateral
Operating Conditions |
---|
4.5V to 5.5V, -40ºC to +85ºC, DC to 70 MIPS |
4.5V to 5.5V, -40ºC to +125ºC, DC to 60 MIPS |
4.5V to 5.5V, -40ºC to +150ºC, DC to 40 MIPS |
dsPIC33E Core |
---|
Code-Efficient (C and Assembly) Architecture |
Two 40-Bit Wide Accumulators |
Single-Cycle (MAC/MPY) with Dual Data Fetch |
Single-Cycle, Mixed-Sign MUL plus Hardware Divide |
32-Bit Multiply Support |
Provides a boot Flash segment in addition to the existing general Flash segment |
Error Code Correction (ECC) for Flash |
Added Two Alternate Register Sets for Fast Context Switching |
High-Speed PWM |
---|
Up to Six Pulse-Width Modulation (PWM) Outputs (three generators) |
Primary Master Time Base Inputs allow Time Base Synchronization from Internal/External Sources |
Dead Time for Rising and Falling Edges |
8.3 ns PWM Resolution at 60 MIPS, |
16.6 ns Center-Aligned mode at 60 MIPS |
PWM support for DC/DC, AC/DC, inverters, Power Factor Correction (PFC) and lighting |
PWM support for Brushless Direct Current (BLDC), Permanent Magnet Synchronous Motor (PMSM), AC Induction Motor (ACIM), Switched Reluctance Motor (SRM) |
Programmable Fault inputs |
Flexible trigger configurations for Analog-to-Digital conversion |
Independent Time Base |
Supports PWM lock, PWM output chopping and dynamic phase shifting |
Integrated Analog Features |
---|
ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H |
Up to 36 analog inputs |
Flexible and Independent ADC Trigger Sources |
Up to Four Op Amp/Comparators with Direct Connection to the ADC module: |
Additional dedicated comparator and 7-bit Digital-to-Analog Converter (DAC) |
Programmable references with 128 voltage points |
Programmable blanking and filtering |
Charge Time Measurement Unit |
---|
Supports mTouchâ„¢ capacitive touch sensing |
Provides high-resolution time measurement (1 ns) |
On-chip temperature measurement |
Temperature sensor diode |
Multiple sources of edge input triggers |
Timers/Output Compare/Input Capture |
---|
Up to nine general purpose timers |
Five 16-bit or up to two 32-bit timers/counters, Timer3 can provide ADC trigger |
Four Output Capture modules configurable as timers/counters |
Four Input Capture modules |
Communication Interfaces |
---|
Support for LIN/J2602 bus support and IrDA® |
High and low speed (SCI) |
25 Mbps data rate without PPS used |
One I2Câ„¢ module (up to 1 Mbaud) with SMBus Support |
Two SENT J2716 (Single Edge Nibble Transmission-Transmit/Receive) module for Automotive Applications |
Direct Memory Access (DMA) |
---|
4-Channel DMA with User-Selectable Priority Arbitration |
Universal Asynchronous Receiver/Transmitter (UART), Serial Peripheral Interface (SPI), ADC, Input Capture, Output Compare |
Qualification and Class B Support |
---|
AEC-Q100 Grade 1 (-40ºC to +125ºC) |
AEC-Q100 Grade 0 (-40ºC to +150ºC) |
Class B Safety Library, IEC 60730 |
Functional Safety support (ISO26262) |
---|
ASIL-B focused applications |
FMEDA and Safety manual |
XC16 Functional Safety Compiler |
Functional Safety hardware features |
---|
Flash with Error Correction Code (ECC) |
CodeGuardâ„¢ Memory Protection |
On-chip Regulator for CPU |
Backup FRC and redundant clock sources |
Fail Safe Clock Monitor |
Windowed Watchdog Timer (WDT) |
Windowed Deadman Timer (DMT) |
Oscillator Frequency Monitoring through CTMU (OSCI, SYSCLK, FRC, BFRC, LPRC) |
BOR and POR |
Analog peripherals redundancies |
Cyclical Redundancy Check (CRC) |
Illegal Opcode Detection |
PWM Lock and Dedicated PWM Fault Pin |
Internal Loopback to test communication peripherals and IO ports |
SFR and Configuration Locks |
Address Trap |
Math Error Trap |
Redundant data storage for Flash-based Configuration bits and Peripheral Pin Select (PPS) Configuration bits |
CPU Type | dsPIC® DSC |
---|---|
CPU Speed (MHz) | 70 |
Program Memory Size (KB) | 128 |
Multiple Flash Panels | False |
Direct Memory Access (DMA) Channels | 4 |
Temp. Range Min.(C°) | -40 |
Temp. Range Max.(C°) | 150 |
Operation Voltage Min.(V) | 4.5 |
Operation Voltage Max.(V) | 5.5 |
Pin Count | 28 |
Low Power | No |
Number of Comparators | 5 |
Number of ADCs | 1 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1100 |
Number of DACs | 1 |
DAC outputs | 1 |
Max DAC Resolution (bits) | 7 |
Hardware RTCC | No |
Motor Control PWM Channels | 6 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 3 |
Output Compare Channels | 4 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Supported in MPLAB Code Configurator | Yes |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (27) |
Data Sheets |
---|
dsPIC33EVXXXGM00X/10X Family Data Sheet |
Application Notes |
---|
AN3399 - Safeguarding Flash Memory Self-Write Operations |
AN1078 - Dual-Shunt FOC With SMO |
AN1292 - Dual-Shunt FOC with PLL |
Board Design Files |
---|
dsPIC33EV IBIS Model |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Motor Control and Drive Brochure |
MPLAB® X IDE Product Overview |
dsPIC33EV Family Sell Sheet |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33EVXXXGM00X/10X Flash Programming Specification |
User Guides |
---|
dsPIC33EV 5V CAN-LIN Starter Kit User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Dsc, 60Mhz, 128Kb, Wsoic-28 | Newark Electronics |
16 Bit 5V DSC, 128KB ECC Flash, 8KB RAM, 6 MC PWM, 3 Op Amps, CTMU | Microchip Technology |
16 Bit 5V DSC 128KB ECC Flash, 8KB RAM, 60 MHz, 6 MC PWM, 3 Op Amps, CTMU | Microchip Technology Inc. DSPIC33EV128GM002-E/SO | RS Americas |
DSC, 60MHZ, 128KB, WSOIC-28 | Farnell |
Where can I find additional details, specifications and documents for a DSPIC33EV128GM002-E/SO?
Additional datasheets, footprints and schematics for DSPIC33EV128GM002-E/SO are listed on our Part Details page. You can also find images and similar parts to DSPIC33EV128GM002-E/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33EV128GM002-E/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33EV128GM002-E/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33EV128GM002-E/SO you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33EV128GM002-E/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33EV128GM002-E/SO have stock available?
Authorised distributors including Newark Electronics, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for DSPIC33EV128GM002-E/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33EV128GM002-E/SO often in real-time on the comparison pages.
What if I can't find stock of DSPIC33EV128GM002-E/SO?
You can fill out our help required form which you can use to request a quote for DSPIC33EV128GM002-E/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.