Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Operating Conditions |
3.0V to 3.6V, -40u00baC to +85u00baC, DC to 70 MIPS |
3.0V to 3.6V, -40u00baC to +125u00baC, DC to 60 MIPS dsPIC33E DSC Core |
Modified Harvard Architecture |
C Compiler Optimized Instruction Set |
16-bit Wide Data Path |
24-bit Wide Instructions |
16x16 Integer Multiply Operations |
32/16 and 16/16 Integer Divide Operations |
Two 40-bit Accumulators with Rounding and Saturation Options |
Single-Cycle Multiply and Accumulate |
Single-Cycle shifts for up to 40-bit Data |
16x16 Fractional Multiply/Divide Operations On-Chip Flash and SRAM Advanced Analog Features |
ADC module: |
Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H |
Up to three Op amp/Comparators with direct connection to the ADC module: |
Additional dedicated comparator |
Programmable references with 32 voltage points |
Charge Time Measurement Unit (CTMU): |
Supports mTouchu2122 capacitive touch sensing Timers/Output Compare/Input Capture |
12 general purpose timers: |
Five 16-bit and up to two 32-bit timers/counters |
Four OC modules configurable as timers/counters |
PTG module with two configurable timers/counters |
Four IC modules |
Peripheral Trigger Generator (PTG) for scheduling complex sequences Communication Interfaces |
Two UART modules (15 Mbps) |
Two 4-wire SPI modules (15 Mbps) |
ECANu2122 module (1 Mbaud) CAN 2.0B support |
Two I2Cu2122 modules (up to 1 Mbaud) with SMBus support |
PPS to allow function remap |
Programmable Cyclic Redundancy Check (CRC) Direct Memory Access (DMA) |
4-channel DMA with user-selectable priority arbitration |
UART, SPI, ADC, ECAN, IC, OC, and Timers |
Family | 16-bit DSC |
---|---|
Part Family | dsPIC33EP512GP506 |
Part Prefix | dsPIC |
Architecture | 16 |
Core | 16-bit dsPIC DSC |
MaxSpeed (MHz) | 70 |
CPU Type | 16-bit dsPIC DSC |
CPU Speed (MIPS/DMIPS) | 70 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 64 |
Program Memory Size (KWords) | 21 |
Secure Bootloader (CodeGuardā¢ Security) | Basic |
RAM (bytes) | 8192 |
Emulated EEPROM in Flash | True |
Direct Memory Access (DMA) Channels | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 35 |
Pin Count | 44 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 7.37 MHz, 32 kHz |
Internal Osc better than 1% accuracy | True |
Number of Comparators | 4 |
Comparator max speed (ns) | 19 |
Number of ADCs | 1 |
ADC Channels | 9 |
Diff ADC Inputs | 4 Unipolar Differential Inputs |
Max ADC Sampling Rate (ksps) | 1100 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 4 |
Number of DACs | 1 |
Max DAC Resolution (bits) | 4 |
Number of Op Amps | 3 |
CTMU | Yes |
UART | 2 |
SPIā¢ | 2 |
I2C | 2 |
Max 16 Bit Digital Timers | 5 |
Max 32 Bit Digital Timers | 2 |
Watch Dog Timers (WDT) | Yes |
Timers | 11 |
Standalone Output Compare/ Standard PWM | 4 |
Input Capture | 4 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 14 |
Output Compare Channels | 4 |
USB Interface | None |
Number of CAN Modules | 1 |
Type of CAN module | CAN |
CAN Transmit Buffers | 8 |
CAN Receive Buffers | 32 |
LIN | Yes |
IrDA | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Class B Hardware | True |
CRC | Yes |
Peripheral Trigger Generator (PTG) | True |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Parallel Port | GPIO |
JTAG | Boundary Scan |
Debug Interface | ICSP |
Keydifferences | CAN, DSP |
Include in Focus Product Selector Guide | True |
InstructionWord | 24 |
Supported in MPLAB Code Configurator | Yes |
Temperature Range | -40C to +150C |
Where can I find additional details, specifications and documents for a DSPIC33EP64GP504-H/ML?
Additional datasheets, footprints and schematics for DSPIC33EP64GP504-H/ML are listed on our Part Details page. You can also find images and similar parts to DSPIC33EP64GP504-H/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33EP64GP504-H/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33EP64GP504-H/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33EP64GP504-H/ML fall under?
The DSPIC33EP64GP504-H/ML is listed under dsPIC33EP64GP504.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33EP64GP504-H/ML when available in the dsPIC33EP64GP504 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33EP64GP504-H/ML you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33EP64GP504-H/ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPIC33EP64GP504-H/ML have stock available?
There is no stock from authorised distributors for DSPIC33EP64GP504-H/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33EP64GP504-H/ML often in real-time on the comparison pages.
What if I can't find stock of DSPIC33EP64GP504-H/ML?
You can fill out our help required form which you can use to request a quote for DSPIC33EP64GP504-H/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.