Status: | Active |
---|---|
Series: | dsPIC33EP256MU806 |
RoHS: | Compliant |
Prices starting from US$6.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.62
|
No stock
|
Buy Now | |
Future Electronics
from US$8.21
|
160
in stock
|
Buy Now | |
Microchip Technology
from US$6.78
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$8.06
|
49
in stock
|
Buy Now | |
element14
from US$8.18
|
49
in stock
|
Buy Now | |
Farnell
from US$7.85
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$7.32
|
47
in stock
|
Buy Now | |
Avnet Silica
-
|
160
in stock
|
Buy Now | |
RS Americas
from US$7.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Operating Conditions |
---|
3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS |
3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS |
dsPIC33E Core |
---|
Modified Harvard Architecture |
C Compiler Optimized Instruction Set |
16-bit Wide Data Path |
24-bit Wide Instructions |
16x16 Integer Multiply Operations |
32/16 and 16/16 Integer Divide Operations |
11 Additional Instructions |
Two 40-bit Accumulators with Rounding and Saturation Options |
Flexible and Powerful Addressing modes |
Single-Cycle Multiply and Accumulate |
Single-Cycle shifts for up to 40-bit Data |
16x16 Fractional Multiply/Divide Operations |
Motor Control PWM |
---|
Two master time base modules can control dual 3-phase motors simultaneously |
Up to seven PWM generators |
Two PWM outputs per PWM generator |
8.32 ns PWM resolution |
Quadrature Encoder Interface (QEI) |
---|
32-bit position counter |
32-bit Index pulse counter |
Integrated Analog Features |
---|
Two independent ADC modules |
One ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H |
One 10-bit ADC, 1.1 Msps with four S&H |
Eight S&H using both ADC 10-bit modules |
24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) |
Flexible and independent ADC trigger sources |
Up to three Analog Comparator modules with programmable 32 voltage points references |
Timers / Capture / Compare / Standard PWM |
---|
9 16-bit Timers/Counters. Unused Output compares can be used as standard times for a total of 25 timers |
16 Input Capture |
16 Output Compare/ PWM |
Hardware Real-Time Clock and Calendar |
Peripheral Pin Select (PPS) to allow function remap |
Direct Memory Access (DMA) |
---|
15-channel DMA with user-selectable priority arbitration |
Communication Interfaces |
---|
USB 2.0 OTG-Compliant Full-Speed Interface |
Four UART modules (15 Mbps), supporting LIN/J2602 protocols and IrDA® |
Four 4-Wire SPI modules (15 Mbps) |
Two ECANâ„¢ modules (1 Mbaud) CAN 2.0B Support |
Two I2C modules (up to 1 Mbaud) with SMBus Support |
Data Converter Interface (DCI) module with Support for I2S and Audio Codecs |
PPS to allow Function Remap |
Parallel Master Port (PMP) |
Qualification and Class B Support |
---|
AEC-Q100 Grade 1 (-40ºC to +125ºC) |
AEC-Q100 Grade 0 (-40ºC to +150ºC) |
Class B Safety Library, IEC 60730 |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 70 |
CPU Speed (MIPS/DMIPS) | 70 |
Program Memory Size (KB) | 256 |
Multiple Flash Panels | True |
Direct Memory Access (DMA) Channels | 15 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 64 |
Low Power | No |
Number of Comparators | 3 |
Number of ADCs | 2 |
ADC Channels | 24 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1100 |
Number of DACs | 1 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 4 |
Hardware RTCC | No |
Motor Control PWM Channels | 8 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 3 |
Output Compare Channels | 16 |
USB Interface | FS Device/Host/OTG |
Number of CAN Modules | 2 |
Type of CAN module | CAN |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 2 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Board Design Files |
---|
dsPIC33E/PIC24E 256KB and 512KB BSDL file |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Motor Control and Drive Brochure |
MPLAB® X IDE Product Overview |
16-bit Peripherals Quick Reference Guide |
Legacy Collaterals |
---|
AN1071 - IrDA Standard Stack for Microchip 16-Bit and 32-bit MCUs |
AN1233 - AN1233, USB Printer Class on an Embedded Host |
Miscellaneous |
---|
dsPIC DSC Line Echo Cancellation Library |
dsPIC33EP512MU810 and PIC24EP512GU810 PIM Information Sheet |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33E/PIC24E Flash Programming Specification |
Supporting Collateral |
---|
dsPIC33F/PIC24H to dsPIC33E/PIC24E Migration and Performance Enhancement Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 2.4875 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
dsPIC33EP Series 28 kB RAM 280 kB Flash 16-Bit Digital Signal Controller-TQFP-64 | Future Electronics |
16-Bit DSC 64LD 256KB Flash, DMA, 60 MIPS, nanoWatt | Microchip Technology |
Dsp, 256K Flash, 64Tqfp | Newark Electronics |
DSP, 256K FLASH, 64TQFP | element14 |
MCU 16-bit dSPIC33 dsPIC RISC 280KB Flash 3.3V 64-Pin TQFP Tray | Avnet Silica |
MCU,dsPIC33,60MIPS,256K Flash,TQFP64 | RS |
dsPIC33EP256MU806-I/PT,16bit dsPIC Microcontroller,70MHz,280kb Flash,64-Pin TQFP | Microchip Technology Inc. DSPIC33EP256MU806-I/PT | RS Americas |
Where can I find additional details, specifications and documents for a DSPIC33EP256MU806-I/PT?
Additional datasheets, footprints and schematics for DSPIC33EP256MU806-I/PT are listed on our Part Details page. You can also find images and similar parts to DSPIC33EP256MU806-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33EP256MU806-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33EP256MU806-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33EP256MU806-I/PT fall under?
The DSPIC33EP256MU806-I/PT is listed under Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33EP256MU806-I/PT when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33EP256MU806-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33EP256MU806-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33EP256MU806-I/PT have stock available?
Authorised distributors including Future Electronics, Microchip Technology, Newark Electronics, element14 and Farnell have stock available or on a lead time for DSPIC33EP256MU806-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33EP256MU806-I/PT often in real-time on the comparison pages.
What if I can't find stock of DSPIC33EP256MU806-I/PT?
You can fill out our help required form which you can use to request a quote for DSPIC33EP256MU806-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.