Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 4Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ12 x 2, RJ45 x 2 |
Input Voltage Type | VDC |
RoHS Compliant | Yes |
Data Stations, Ethernet, USB 10BASE-T, DIN Rail, 24V, Hi Temp, VGA, DSP Series | Red Lion Controls DSPGT001 | RS Americas |
Data Station W/ Protocol Conv, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a DSPGT001?
Additional datasheets, footprints and schematics for DSPGT001 are listed on our Part Details page. You can also find images and similar parts to DSPGT001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPGT001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPGT001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPGT001 fall under?
The DSPGT001 is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to DSPGT001 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPGT001 you can contact the distributor directly for product support, shipping queries etc.
Is the DSPGT001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DSPGT001 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for DSPGT001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPGT001 often in real-time on the comparison pages.
What if I can't find stock of DSPGT001?
You can fill out our help required form which you can use to request a quote for DSPGT001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.