Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.74
Product Range | - |
---|---|
Core Frequency | 80MHz |
Flash Memory Size | 24KB |
No. of I/O's | 11I/O's |
Embedded Interface Type | SCI SPI |
Core Supply Voltage | 3.3V |
DSC Case Style | LQFP |
No. of Pins | 48Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 56 |
DSP Type | Core |
IC Generic Number | 56F801 |
Logic Function Number | 80E |
Operating Temperature Range | -40°C to +85°C |
Qualified Segment | COMMERCIAL INDUSTRIAL |
RAM Memory Size | 4KB |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
MCU 16-bit DSP56F8xx CISC 16KB Flash 3.3V 48-Pin LQFP Tray | Avnet Silica |
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 80Mhz 3.6V Lqfp-48 | Newark Electronics |
56F8xx Series 1 kB RAM 16 kB Flash 16-Bit Digital Signal Controller - LQFP-48 | Future Electronics |
IC, 16BIT DSP, SMD, 56F801, LQFP48 | element14 |
Where can I find additional details, specifications and documents for a DSP56F801FA80E?
Additional datasheets, footprints and schematics for DSP56F801FA80E are listed on our Part Details page. You can also find images and similar parts to DSP56F801FA80E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSP56F801FA80E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSP56F801FA80E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSP56F801FA80E fall under?
The DSP56F801FA80E is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to DSP56F801FA80E when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSP56F801FA80E you can contact the distributor directly for product support, shipping queries etc.
Is the DSP56F801FA80E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSP56F801FA80E have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for DSP56F801FA80E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSP56F801FA80E often in real-time on the comparison pages.
What if I can't find stock of DSP56F801FA80E?
You can fill out our help required form which you can use to request a quote for DSP56F801FA80E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.