Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.11
|
No stock
|
Buy Now | |
RS Americas
from US$4.33
|
134
in stock
|
Buy Now | |
Relay Specialties
from US$3.11
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$3.52
|
-
|
Buy Now | |
Future Electronics
from US$3.45
|
-
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
element14
from US$2.30
|
-
|
Buy Now | |
TTI Europe
from US$2.62
|
-
|
Buy Now | |
Farnell
from US$2.30
|
-
|
Buy Now |
Socket Mounting | Through Hole |
---|---|
Socket Terminals | Quick Connect |
No. of Pins | 8Pins |
Current Rating | 5A |
Voltage Rating | 3kV |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
Colour | Black |
External Depth | 11mm |
External Length / Height | 17mm |
External Width | 23mm |
For Use With | DSP1a DSP1 and DSP2a Series Relays |
Height | 17mm |
Insulation Resistance | 1000Mohm |
RMS Current (Irms) | 5A |
Voltage Rating VAC | 3000V |
Relay Socket PCB Mount 3000 V (RMS) 5 A (Max.) 1000 Megohms | Panasonic Electronic Components DSP2A-PSL2 | RS Americas |
PANASONIC EW/AROMAT RELAY SOCK | Relay Specialties |
Socket Relay,PCB Mount,3000 V (RMS),5A | RS |
Relay Socket, 5A | Newark Electronics |
Socket for DSP Series Relay | Future Electronics |
Conn Relay Socket SKT 8 POS Solder ST Thru-Hole | Avnet America |
SOCKET, PCB, DSP RELAY | element14 |
RELAY SOCKET | TTI Europe |
Where can I find additional details, specifications and documents for a DSP2A-PSL2?
Additional datasheets, footprints and schematics for DSP2A-PSL2 are listed on our Part Details page. You can also find images and similar parts to DSP2A-PSL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSP2A-PSL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSP2A-PSL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSP2A-PSL2 fall under?
The DSP2A-PSL2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DSP2A-PSL2 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSP2A-PSL2 you can contact the distributor directly for product support, shipping queries etc.
Is the DSP2A-PSL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSP2A-PSL2 have stock available?
Authorised distributors including RS Americas, Relay Specialties, RS, Newark Electronics and Future Electronics have stock available or on a lead time for DSP2A-PSL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSP2A-PSL2 often in real-time on the comparison pages.
What if I can't find stock of DSP2A-PSL2?
You can fill out our help required form which you can use to request a quote for DSP2A-PSL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.