Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.41
|
600
in stock
|
Buy Now | |
element14
from US$6.35
|
1,124
in stock
|
Buy Now | |
Farnell
from US$5.01
|
1,124
in stock
|
Buy Now | |
Future Electronics
from US$4.04
|
800
in stock
|
Buy Now | |
RS Americas
from US$5.93
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$4.42
|
-
|
Buy Now | |
Avnet America
from US$3.56
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Function | Single side stable |
---|---|
Rated Coil Voltage | 5 V DC |
Contact Arrangement | 2 Form A |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Accessories | Sockets are available. |
Rated Operating Current [±10%] (at 20°C) | 60 mA |
Resistance [±10%] (at 20°C) | 83Ω |
Rated Operating Power | 300 mW |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Au-flashed AgSnO2 type |
Contact Rating (Resistive Load) | 8 A 250 V AC, 5 A 30 V DC |
Max. Switching Power (Resistive Load) | 2,000VA, 150W |
Max. Switching Voltage | 250 V AC, 125 V DC (0.2 A) |
Max. Switching Current | 8 A (AC), 5 A (DC) |
Min. Switching Load (Reference Value) | 10 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 3,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 5,000 V |
Hock Resistance (Functional) | 196 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3.5 mm) |
Mechanical Life | Min. 50x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +60°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 4.5 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 5 A 250 V AC Min. 100x103 ope. 5 A 30 V DC |
Set Voltage | Max. 80% V of rated coil voltage (Initial) |
Reset Voltage | Max. 80% V of rated coil voltage (Initial) |
Time (Initial) (at 20°C 68°F) (Initial) | Max. 10 ms at rated coil voltage (without bounce) |
Reset Time (Initial) (at20°C 68°F) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Contact Shape | Single |
64K3104 | element14 |
RELAY, DPST-NO, 250VAC, 30VDC, 5A | Farnell |
DSP Series 5 A DPST 5 VDC Through Hole Miniature Single Side Stable Power Relay | Future Electronics |
Relay,Power,DPST-NO,5A,5DC,250/30AC/DC | RS |
Relay 5 A @ 250 VAC 5 A @ 30 VDC 5 V Miniature Power 60 mA (Nom.) | Panasonic Electronic Components DSP2A-DC5V | RS Americas |
Relay, Dpst-No, 250Vac, 30Vdc, 5A | Newark Electronics |
Power Relay DPST-NO 250VAC 5VDC Through Hole Carton | Avnet America |
Power Relay, 5 VDC, PC Board8 A (AC), 5 A (DC), 2A DPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a DSP2A-DC5V?
Additional datasheets, footprints and schematics for DSP2A-DC5V are listed on our Part Details page. You can also find images and similar parts to DSP2A-DC5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSP2A-DC5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSP2A-DC5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSP2A-DC5V fall under?
The DSP2A-DC5V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DSP Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DSP2A-DC5V when available in the DSP Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSP2A-DC5V you can contact the distributor directly for product support, shipping queries etc.
Is the DSP2A-DC5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSP2A-DC5V have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and RS Americas have stock available or on a lead time for DSP2A-DC5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSP2A-DC5V often in real-time on the comparison pages.
What if I can't find stock of DSP2A-DC5V?
You can fill out our help required form which you can use to request a quote for DSP2A-DC5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.