Status: | Unknown |
---|---|
Series: | DSP Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 48VDC |
Contact Current | 5A |
Product Range | DSP Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | - |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 48V |
Contact Current Max | 5mA |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 20.2mm |
External Height | 10.5mm |
External Width | 11mm |
Nom Operating Power | 300mW |
Relay Type | Power |
POWER RELAY 2-FORM-A | TTI Europe |
RELAY, DPST-NO, 250VAC, 30VDC, 5A | Farnell |
Where can I find additional details, specifications and documents for a DSP2A-DC48V?
Additional datasheets, footprints and schematics for DSP2A-DC48V are listed on our Part Details page. You can also find images and similar parts to DSP2A-DC48V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSP2A-DC48V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSP2A-DC48V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSP2A-DC48V fall under?
The DSP2A-DC48V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DSP2A-DC48V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSP2A-DC48V you can contact the distributor directly for product support, shipping queries etc.
Is the DSP2A-DC48V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSP2A-DC48V have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for DSP2A-DC48V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSP2A-DC48V often in real-time on the comparison pages.
What if I can't find stock of DSP2A-DC48V?
You can fill out our help required form which you can use to request a quote for DSP2A-DC48V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.