Status: | Unknown |
---|---|
Series: | DSP Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 5A |
Product Range | DSP Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 480ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 25mA |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 20.2mm |
External Height | 10.5mm |
External Width | 11mm |
Nom Operating Power | 300mW |
Relay Type | Power |
Energy Managment RelayDSP Relay | Panasonic Electronic Components DSP2A-DC12V-R | RS Americas |
Dsp Relay |Panasonic DSP2A-DC12V-R | Newark Electronics |
DSP Series 5 A DPST-NO 12 VDC Reverse Polarity Single Side Stable Power Relay | Future Electronics |
MATDSP2A12RD | Avnet America |
POWER RELAY 2-FORM-A PCB | TTI Europe |
General Purpose Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DSP2A-DC12V-R?
Additional datasheets, footprints and schematics for DSP2A-DC12V-R are listed on our Part Details page. You can also find images and similar parts to DSP2A-DC12V-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSP2A-DC12V-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSP2A-DC12V-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSP2A-DC12V-R fall under?
The DSP2A-DC12V-R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DSP2A-DC12V-R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSP2A-DC12V-R you can contact the distributor directly for product support, shipping queries etc.
Is the DSP2A-DC12V-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSP2A-DC12V-R have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for DSP2A-DC12V-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSP2A-DC12V-R often in real-time on the comparison pages.
What if I can't find stock of DSP2A-DC12V-R?
You can fill out our help required form which you can use to request a quote for DSP2A-DC12V-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.