Status: | Unknown |
---|---|
Series: | DSP Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | DSP Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 1.92kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 12.5mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Max | 5A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 300mW |
External Depth | 11mm |
External Height | 20.2mm |
External Length / Height | 20.2mm |
External Width | 9.3mm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 1000Mohm |
Nom Operating Power | 300mW |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Relay Type | Power |
Release Time | 4ms |
Weight | 4.3g |
General Purpose Relay, Dsp Series, Power, Non Latching, Dpst-No, 24 Vdc, 5 A Rohs Compliant: Yes |Panasonic DSP2A-24V | Newark Electronics |
RELAY, DPST-NO, 250VAC, 30VDC, 5A | element14 |
POWER RELAY 24V 5A 2NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a DSP2A-24V?
Additional datasheets, footprints and schematics for DSP2A-24V are listed on our Part Details page. You can also find images and similar parts to DSP2A-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSP2A-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSP2A-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSP2A-24V fall under?
The DSP2A-24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DSP2A-24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSP2A-24V you can contact the distributor directly for product support, shipping queries etc.
Is the DSP2A-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSP2A-24V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for DSP2A-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSP2A-24V often in real-time on the comparison pages.
What if I can't find stock of DSP2A-24V?
You can fill out our help required form which you can use to request a quote for DSP2A-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.