Status: | Unknown |
---|---|
Series: | DSP Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO SPST-NC |
---|---|
Coil Voltage | 5VDC |
Contact Current | 5A |
Product Range | DSP Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 167ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 30mA |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 20.2mm |
External Height | 10.5mm |
External Width | 11mm |
Nom Operating Power | 150mW |
Relay Type | Power |
Power Relay, Spst-No/Nc, 5Vdc, 5A, Tht Rohs Compliant: Yes |Panasonic DSP1-L-DC5V-F | Newark Electronics |
POWER RELAY, SPST-NO/NC, 5VDC, 5A, THT | element14 |
POWER RELAY 5V 5A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a DSP1-L-DC5V-F?
Additional datasheets, footprints and schematics for DSP1-L-DC5V-F are listed on our Part Details page. You can also find images and similar parts to DSP1-L-DC5V-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSP1-L-DC5V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSP1-L-DC5V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSP1-L-DC5V-F fall under?
The DSP1-L-DC5V-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DSP1-L-DC5V-F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSP1-L-DC5V-F you can contact the distributor directly for product support, shipping queries etc.
Is the DSP1-L-DC5V-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSP1-L-DC5V-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for DSP1-L-DC5V-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSP1-L-DC5V-F often in real-time on the comparison pages.
What if I can't find stock of DSP1-L-DC5V-F?
You can fill out our help required form which you can use to request a quote for DSP1-L-DC5V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.