Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.76
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$5.65
|
44
in stock
|
Buy Now | |
element14
from US$5.59
|
44
in stock
|
Buy Now | |
Future Electronics
from US$5.61
|
-
|
Buy Now | |
Avnet America
from US$4.83
|
-
|
Buy Now | |
RS Americas
from US$7.54
|
-
|
Buy Now | |
TTI Europe
from US$4.57
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Function | 2 coil latching |
---|---|
Rated Coil Voltage | 3 V DC |
Contact Arrangement | 1 Form A 1 Form B |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Rated Operating Current [±10%] (at 20°C) | 100 mA |
Resistance [±10%] (at 20°C) | 30Ω |
Rated Operating Power | 300 mW |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Au-flashed AgSnO2 type |
Contact Rating (Resistive Load) | 5 A 250 V AC, 5 A 30 V DC |
Max. Switching Power (Resistive Load) | 1,250VA, 150W |
Max. Switching Current | 5 A (AC, DC) |
Min. Switching Load (Reference Value) | 10 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 3,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 5,000 V |
Hock Resistance (Functional) | 196 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Dielectric Strength (Initial): Between Contact Sets | 2,000 Vrms for 1 min (detection current: 10 mA) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3.5 mm) |
Mechanical Life | Min. 50x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +65°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 4.5 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 5 A 250 V AC Min. 100x103 ope. 5 A 30 V DC |
Set Voltage | Max. 80% V of rated coil voltage (Initial) |
Reset Voltage | Max. 80% V of rated coil voltage (Initial) |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Contact Shape | Single |
General Purpose Relay, Dsp Series, Power, Latching Dual Coil, Spst-No, Spst-Nc, 3 Vdc, 5 A Rohs Compliant: Yes |Panasonic DSP1-L2-DC3V-F | Newark Electronics |
RELAY, 1NO, 1NC, 250VAC, 30VDC, 5A | element14 |
DSP Series 5 A DPST 12 VDC 2 coil latching Small Polarized Power Relay | Future Electronics |
MATDSP1L23FD | Avnet America |
Energy Managment RelayDSP Relay | Panasonic Electronic Components DSP1-L2-DC3V-F | RS Americas |
POWER RELAY 1-FORM-A | TTI Europe |
Power Relay, 3 VDC, PC Board5 A (AC, DC), 1A+1B2 coil latching, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a DSP1-L2-DC3V-F?
Additional datasheets, footprints and schematics for DSP1-L2-DC3V-F are listed on our Part Details page. You can also find images and similar parts to DSP1-L2-DC3V-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSP1-L2-DC3V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSP1-L2-DC3V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSP1-L2-DC3V-F fall under?
The DSP1-L2-DC3V-F is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DSP Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DSP1-L2-DC3V-F when available in the DSP Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSP1-L2-DC3V-F you can contact the distributor directly for product support, shipping queries etc.
Is the DSP1-L2-DC3V-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSP1-L2-DC3V-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for DSP1-L2-DC3V-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSP1-L2-DC3V-F often in real-time on the comparison pages.
What if I can't find stock of DSP1-L2-DC3V-F?
You can fill out our help required form which you can use to request a quote for DSP1-L2-DC3V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.