Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.10
|
633
in stock
|
Buy Now | |
Future Electronics
from US$5.06
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$4.21
|
650
in stock
|
Buy Now | |
element14
from US$4.51
|
633
in stock
|
Buy Now | |
RS Americas
from US$6.05
|
400
in stock
|
Buy Now | |
Relay Specialties
from US$4.44
|
277
in stock
|
Buy Now | |
Distrelec
from US$5.01
|
197
in stock
|
Buy Now | |
RS
from US$7.28
|
126
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.51
|
111
in stock
|
Buy Now | |
Avnet America
from US$3.64
|
-
|
Buy Now |
Operating Function | Single side stable |
---|---|
Rated Coil Voltage | 24 V DC |
Contact Arrangement | 1 Form A 1 Form B |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Operate Voltage (@20oC) | Max. 80% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 12.5 mA |
Resistance [±10%] (at 20°C) | 1,920Ω |
Rated Operating Power | 300 mW |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Au-flashed AgSnO2 type |
Contact Rating (Resistive Load) | 5 A 250 V AC, 5 A 30 V DC |
Max. Switching Power (Resistive Load) | 1,250VA, 150W |
Max. Switching Current | 5 A (AC, DC) |
Min. Switching Load (Reference Value) | 10 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 3,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 5,000 V |
Hock Resistance (Functional) | 196 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Dielectric Strength (Initial): Between Contact Sets | 2,000 Vrms for 1 min (detection current: 10 mA) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3.5 mm) |
Mechanical Life | Min. 50x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +65°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 4.5 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 5 A 250 V AC Min. 100x103 ope. 5 A 30 V DC |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Contact Shape | Single |
TTI Inc United States Tel. 1-800-225-5884 | 1133 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 799 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 786 |
Master Electronics United States Tel. 1-888-473-5297 | 743 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 656 |
Relay Specialties, Inc. United States Tel. 1-201-337-1000 | 288 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 256 |
Future Electronics Canada Tel. 1-514-694-7710 | 50 |
DSP Series 5 A DPST 24 VDC Through Hole Miniature Single Side Stable Power Relay | Future Electronics |
Relay, 1No, 1Nc, 250Vac, 30Vdc, 5A | Newark Electronics |
RELAY, 1NO, 1NC, 250VAC, 30VDC, 5A | element14 |
Relay, Power, 12.5 mA (Nom.), 24 VDC (Nom.), 1000 Megohms (Min.) at 500 VDC | Panasonic Electronic Components DSP1-DC24V-F | RS Americas |
Power Relay, 24 VDC, PC Board5 A (AC, DC), 1A+1BSingle side stable, Sealed | Relay Specialties |
Panasonic PCB Power Relay DSP 1NO + 1NC 5A DC 24V 1.92kOhm | Distrelec |
SPNO/SPNC miniature relay,5A 24Vdc coil | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
Electromechanical Relay SPST-NO/SPST-NC 5A 24VDC 1.92KOhm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a DSP1-DC24V-F?
Additional datasheets, footprints and schematics for DSP1-DC24V-F are listed on our Part Details page. You can also find images and similar parts to DSP1-DC24V-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSP1-DC24V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSP1-DC24V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSP1-DC24V-F fall under?
The DSP1-DC24V-F is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DSP Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DSP1-DC24V-F when available in the DSP Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSP1-DC24V-F you can contact the distributor directly for product support, shipping queries etc.
Is the DSP1-DC24V-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSP1-DC24V-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for DSP1-DC24V-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSP1-DC24V-F often in real-time on the comparison pages.
What if I can't find stock of DSP1-DC24V-F?
You can fill out our help required form which you can use to request a quote for DSP1-DC24V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.