Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.11
|
No stock
|
Buy Now | |
Future Electronics
from US$4.22
|
494
in stock
|
Buy Now | |
Chip One Stop
from US$6.28
|
25
in stock
|
Buy Now | |
RS Americas
from US$6.05
|
25
in stock
|
Buy Now | |
Relay Specialties
from US$4.44
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$4.69
|
-
|
Buy Now | |
Avnet America
from US$3.64
|
-
|
Buy Now | |
element14
from US$4.27
|
-
|
Buy Now | |
TTI Europe
from US$4.27
|
-
|
Buy Now |
Operating Function | 2 coil latching |
---|---|
Rated Coil Voltage | 12 V DC |
Contact Arrangement | 1 Form A |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Accessories | Sockets are available. |
Rated Operating Current [±10%] (at 20°C) | 25 mA |
Resistance [±10%] (at 20°C) | 480Ω |
Rated Operating Power | 300 mW |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Au-flashed AgSnO2 type |
Contact Rating (Resistive Load) | 8 A 250 V AC, 5 A 30 V DC |
Max. Switching Power (Resistive Load) | 2,000VA, 150W |
Max. Switching Voltage | 250 V AC, 125 V DC (0.2 A) |
Max. Switching Current | 8 A (AC), 5 A (DC) |
Min. Switching Load (Reference Value) | 10 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 3,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 5,000 V |
Hock Resistance (Functional) | 196 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3.5 mm) |
Mechanical Life | Min. 50x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +60°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 4.5 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 8 A 250 V AC Min. 100x103 ope. 5 A 30 V DC |
Set Voltage | Max. 80% V of rated coil voltage (Initial) |
Reset Voltage | Max. 80% V of rated coil voltage (Initial) |
Time (Initial) (at 20°C 68°F) (Initial) | Max. 10 ms at rated coil voltage (without bounce) |
Reset Time (Initial) (at20°C 68°F) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Contact Shape | Single |
DSP Series 8 A SPST 12 VDC Through Hole Miniature 2 Coil Latching Power Relay | Future Electronics |
Energy Managment RelayDSP Relay | Panasonic Electronic Components DSP1A-L2-DC12V | RS Americas |
Power Relay, 12 VDC, PC Board8 A (AC), 5 A (DC), 1A SPST-NO2 coil latching, Sealed | Relay Specialties |
Relay, Spst-No, 250Vac, 30Vdc, 8A | Newark Electronics |
Electromechanical Relay SPST-NO 5ADC/8AAC 12VDC 480Ohm Through Hole | Avnet America |
POWER RELAY, SPST, 12VDC, 8A, THT | element14 |
POWER RELAY 1-FORM A | TTI Europe |
Where can I find additional details, specifications and documents for a DSP1A-L2-DC12V?
Additional datasheets, footprints and schematics for DSP1A-L2-DC12V are listed on our Part Details page. You can also find images and similar parts to DSP1A-L2-DC12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSP1A-L2-DC12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSP1A-L2-DC12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSP1A-L2-DC12V fall under?
The DSP1A-L2-DC12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DSP Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DSP1A-L2-DC12V when available in the DSP Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSP1A-L2-DC12V you can contact the distributor directly for product support, shipping queries etc.
Is the DSP1A-L2-DC12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSP1A-L2-DC12V have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS Americas, Relay Specialties and Newark Electronics have stock available or on a lead time for DSP1A-L2-DC12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSP1A-L2-DC12V often in real-time on the comparison pages.
What if I can't find stock of DSP1A-L2-DC12V?
You can fill out our help required form which you can use to request a quote for DSP1A-L2-DC12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.