Status: | Unknown |
---|---|
Series: | DSP Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO SPST-NC |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | DSP Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 1.92kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 12.5mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Max | 5A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 300mW |
External Depth | 11mm |
External Height | 20.2mm |
External Length / Height | 20.2mm |
External Width | 9.3mm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 1000Mohm |
Nom Operating Power | 300mW |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Relay Type | Power |
Release Time | 4ms |
Weight | 4.3g |
Sealed poled miniature high-power relay with a high switching capacity range. Very low power consumption, mono-stable and high electrical strength. Application: Office equipmnent, automation, measurement and household technology, industrial controls. | Conrad |
SPST-NC, SPST-NO PCB Mount Relay Through Hole, 24V dc | Panasonic Electronic Components DSP124F | RS Americas |
Where can I find additional details, specifications and documents for a DSP124F?
Additional datasheets, footprints and schematics for DSP124F are listed on our Part Details page. You can also find images and similar parts to DSP124F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSP124F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSP124F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSP124F fall under?
The DSP124F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DSP124F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSP124F you can contact the distributor directly for product support, shipping queries etc.
Is the DSP124F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSP124F have stock available?
Authorised distributors including Conrad and RS Americas have stock available or on a lead time for DSP124F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSP124F often in real-time on the comparison pages.
What if I can't find stock of DSP124F?
You can fill out our help required form which you can use to request a quote for DSP124F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.