Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$264.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$286.36
|
3
in stock
|
Buy Now | |
element14
from US$269.97
|
22
in stock
|
Buy Now | |
Farnell
from US$286.36
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$264.00
|
13
in stock
|
Buy Now | |
RS Americas
from US$264.00
|
7
in stock
|
Buy Now | |
TestEquity
from US$286.36
|
6
in stock
|
Buy Now | |
Distrelec
from US$276.76
|
3
in stock
|
Buy Now |
Accessory Type | LAN/VGA Connection Module |
---|---|
For Use With | InfiniiVision 2000 X-Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Oscilloscope Module Type | LAN/VGA Connection Module |
OPTION, LAN/VGA MODULE FOR X-SERIES | element14 |
Lan/Vga Connection Module | Newark Electronics |
VGA/LAN Module for 2000 and 3000X Series Oscilloscopes | Keysight Technologies DSOXLAN | RS Americas |
VGA/LAN Module for 2000 and 3000 X | RS |
Keysight VGA/LAN Module | Distrelec |
Where can I find additional details, specifications and documents for a DSOXLAN?
Additional datasheets, footprints and schematics for DSOXLAN are listed on our Part Details page. You can also find images and similar parts to DSOXLAN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOXLAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSOXLAN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOXLAN fall under?
The DSOXLAN is listed under Test Equipment > Test Equipment Accessories > Oscilloscope Modules.
Can I view similar or alternative parts?
You can view similar parts to DSOXLAN when available in the Oscilloscope Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOXLAN you can contact the distributor directly for product support, shipping queries etc.
Is the DSOXLAN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOXLAN have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for DSOXLAN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOXLAN often in real-time on the comparison pages.
What if I can't find stock of DSOXLAN?
You can fill out our help required form which you can use to request a quote for DSOXLAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.