| Status: | Unknown |
|---|---|
| Series: | InfiniiVision 6000 X-Series |
| RoHS: | Unknown |
No distributors results available
| Product Range | InfiniiVision 6000 X-Series |
|---|---|
| Scope Channels | 4 Channel |
| Bandwidth | 1GHz |
| Sampling Rate | 20GSPS |
| Display Memory Depth | 4 Mpts |
| Calculated Rise Time | 350ps |
| Manufacturer Warranty | 3 Years |
| RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DSOX6004A?
Additional datasheets, footprints and schematics for DSOX6004A are listed on our Part Details page. You can also find images and similar parts to DSOX6004A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOX6004A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSOX6004A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOX6004A fall under?
The DSOX6004A is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to DSOX6004A when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOX6004A you can contact the distributor directly for product support, shipping queries etc.
Is the DSOX6004A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOX6004A have stock available?
There is no stock from authorised distributors for DSOX6004A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOX6004A often in real-time on the comparison pages.
What if I can't find stock of DSOX6004A?
You can fill out our help required form which you can use to request a quote for DSOX6004A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.